EN
  • EN
  • DE

ADA4807-1ARJZ-EBZ

Part No ADA4807-1ARJZ-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR ADA4807
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type General
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5, SOT-23-6 Package
Win Source Part Number 767697-ADA4807-1ARJZ-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4807-1
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADA4807-1ARJZ-EBZ CAD Model

Description

Analog Devices ADA4807-1ARJZ-EBZ Low Power Amplifier

The ADA4807-1ARJZ-EBZ from Analog Devices Inc. is a high-performance, low-power amplifier that is ideal for battery-powered applications and high-speed signal conditioning systems. This product is designed to offer a perfect balance between speed and power efficiency, making it an excellent choice for designers looking to optimize their system's performance without compromising on power consumption.

Key Features

  • Low Power Consumption: The ADA4807-1ARJZ-EBZ is engineered to operate with minimal power, making it suitable for portable and remote applications where battery life is critical.
  • High Speed: Despite its low power usage, this amplifier delivers fast settling times and high bandwidth, ensuring that it can handle rapid signal changes with ease.
  • Low Distortion: The device boasts low distortion characteristics, which is essential for maintaining signal fidelity in high-performance audio and instrumentation applications.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Single Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing component count.

Applications

The ADA4807-1ARJZ-EBZ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Active filter blocks
  • Audio and video signal conditioning
  • ADC drivers
  • Communication systems

Technical Specifications

The ADA4807-1ARJZ-EBZ comes in a compact SOT-23 package and is specified over the extended industrial temperature range. With a low input bias current and offset voltage, this operational amplifier ensures a high degree of precision in measurement and control systems.

For engineers and designers seeking a reliable and power-efficient amplifier solution, the ADA4807-1ARJZ-EBZ from Analog Devices Inc. offers the perfect blend of performance and power savings. With its robust feature set and versatile application range, it stands out as a superior choice for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2463 $51.6649
48+ $2.1014 $100.8672
74+ $2.0290 $150.1460
107+ $1.8840 $201.5880
138+ $1.8116 $250.0008
173+ $1.7391 $300.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess