EN
  • EN
  • DE

THS4304DGKEVM

Part No THS4304DGKEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL MODULE FOR THS4304DGK / THS4304 OP Amp Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Output Type Single-Ended
SR - Slew Rate 830 V/μs
-3db Bandwidth 3GHz
Output Current per Channel 140mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 18mA
Dual Supply Voltage (±) 2.7 V ~ 5 V, ±1.35 V ~ 2.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part THS4304
Win Source Part Number 796733-THS4304DGKEVM
Popularity Medium
Supply and Demand Status Balance
Family Name THS4304
Introduction Date March 01, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4304DGKEVM CAD Model

Description

Product Overview: THS4304DGKEVM - Texas Instruments

The THS4304DGKEVM is a fully-integrated evaluation module presented by Texas Instruments, designed to showcase the functionality and versatility of the THS4304, a high-speed, voltage feedback amplifier. This evaluation module is an essential tool for engineers and designers who wish to assess the performance of the THS4304 within their applications, without the need to develop a custom prototype board.

Key Features

  • High-Speed Performance: The THS4304 amplifier is capable of delivering a wide bandwidth and fast slew rate, which makes it ideal for high-speed signal processing applications.
  • Low Distortion: It offers very low harmonic distortion across a wide frequency range, ensuring signal integrity in precision applications.
  • Flexible Power Supply: The module can operate from a single +5V supply or dual ±5V supplies, providing users with the flexibility to test the amplifier in various power configurations.
  • Easy-to-Use Interface: The THS4304DGKEVM comes with user-friendly connectors and test points that facilitate quick and straightforward connection to test equipment and signal sources.

Applications

The THS4304 is suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Medical imaging equipment
  • Professional video electronics
  • Test and measurement instruments

Design and Layout

The evaluation module features a compact and efficient layout, ensuring that the inherent performance of the THS4304 amplifier is not compromised by external factors. The board is designed with high-quality components and adheres to industry-standard design practices to minimize signal interference and maximize the amplifier's performance.

Support and Resources

Texas Instruments provides extensive support and resources for the THS4304DGKEVM, including detailed technical documentation, reference designs, and simulation tools. Customers can access a wealth of information to aid in the integration of the THS4304 into their projects, ensuring a smooth and successful evaluation process.

With the THS4304DGKEVM, Texas Instruments offers a comprehensive solution for testing and evaluating the THS4304 high-speed amplifier, making it an invaluable asset for any high-performance signal processing application.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess