EN
  • EN
  • DE

MAX9716EUA+T

Part No MAX9716EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 1.4W Class-AB 8-Pin uMAX T/R / IC AMP AUDIO PWR 1.4W MONO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1071862-MAX9716EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9716
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9716EUA+T CAD Model

Description

The MAX9716EUA+T is a compact, high-efficiency audio amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This audio amplifier is a perfect solution for portable and space-constrained applications due to its small size and high-quality audio performance.

Key Features

  • Output Power: The MAX9716EUA+T delivers 1.4W into an 8Ω load or 2.4W into a 4Ω load, providing robust sound output for its size.
  • High Efficiency: With an efficiency rate of up to 85%, this amplifier ensures minimal power waste and heat generation, preserving battery life in portable devices.
  • Single-Supply Operation: Capable of operating from a single 2.7V to 5.5V supply, it is versatile for use in various systems without the need for dual power supplies.
  • Low THD+N: The Total Harmonic Distortion plus Noise is less than 0.02% at 1kHz, ensuring high-fidelity audio reproduction.
  • Click-and-Pop Suppression: The device includes a click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions.
  • Thermal and Short-Circuit Protection: Built-in protection mechanisms safeguard the amplifier against thermal overload and short-circuit conditions.

Applications

The MAX9716EUA+T is ideal for a wide range of applications, including:

  • Portable and handheld devices
  • Mobile phones and PDAs
  • Portable media players
  • Notebook computers
  • Portable gaming devices

Package and Availability

The audio amplifier comes in an 8-pin µMAX package, which is known for its small footprint. The "+T" suffix indicates the product is provided in tape and reel packaging, suitable for automated assembly processes. The MAX9716EUA+T is available for order and can be sourced through Maxim Integrated's distribution network or directly from their website.

Whether you're designing a new audio system or upgrading an existing one, the MAX9716EUA+T from Maxim Integrated offers an excellent balance of size, power, and audio quality, making it a top choice for designers looking to enhance the sound experience in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2942 $52.7072
33+ $3.0817 $101.6961
51+ $2.9755 $151.7505
73+ $2.7629 $201.6917
95+ $2.6567 $252.3865
118+ $2.5504 $300.9472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess