EN
  • EN
  • DE

MAX3362AKA+T

Part No MAX3362AKA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805578-MAX3362AKA+T
Ultra Librarian 3D Model Ultra Librarian MAX3362AKA+T CAD Model

Description

Introducing the MAX3362AKA+T from Maxim Integrated

The MAX3362AKA+T is a cutting-edge, low-power, dual-voltage level translator specifically designed to facilitate communication between devices operating at different voltage levels. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures seamless data transfer, making it an essential choice for a wide range of applications in the electronics industry.

Key Features

  • Dual-Voltage Translation: The MAX3362AKA+T operates between 1.2V to 3.6V on the VL side and 1.65V to 5.5V on the VCC side, allowing for flexible interfacing between low-voltage and higher-voltage circuits.
  • Low-Power Operation: With a quiescent current of less than 1µA, this device is optimized for power-sensitive applications, ensuring minimal impact on battery life for portable devices.
  • High-Speed Performance: Capable of supporting data rates up to 50Mbps, the MAX3362AKA+T is suitable for high-speed signal translation in both push-pull and open-drain applications.
  • Flow-Through Pin Configuration: Its flow-through design simplifies PCB layout by keeping the input and output pins on opposite sides of the package, reducing parasitic capacitance and enhancing signal integrity.
  • Bidirectional Interface: This versatile component can be used in bidirectional voltage translation applications for both digital and clock signals without the need for a direction control signal.

Applications

The MAX3362AKA+T is ideal for a variety of applications that require level translation, such as interfacing between microprocessors, microcontrollers, and peripherals with different voltage domains. It is particularly useful in:

  • Mobile Devices
  • Portable Consumer Electronics
  • Data Communication Systems
  • Low-Voltage ASIC Level Translation

Reliability and Packaging

Encased in a compact 8-pin SOT-23 package, the MAX3362AKA+T is designed for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Additionally, the device is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes for high-volume production.

With its blend of high-speed performance, low-power consumption, and dual-voltage capability, the MAX3362AKA+T from Maxim Integrated is an excellent choice for designers looking to bridge the gap between different voltage domains efficiently and reliably.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7084 $62.8336
8+ $12.8889 $103.1112
13+ $12.4861 $162.3193
17+ $12.0834 $205.4178
22+ $11.6806 $256.9732
29+ $10.4723 $303.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess