EN
  • EN
  • DE

MC74HC245ANG

Part No MC74HC245ANG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal 3-State Noninverting Bus Transceiver | IC TRANSCVR NON-INVERT 6V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74HC245
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1219463-MC74HC245ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC245ANG CAD Model

Description

ON Semiconductor MC74HC245ANG Octal 3-State Non-Inverting Bus Transceiver

The MC74HC245ANG is a high-performance, octal bus transceiver from ON Semiconductor, designed to facilitate bidirectional communication between data buses. This integrated circuit is a part of the high-speed CMOS family and boasts a non-inverting 3-state output, which enables direct connection to a bus-organized system. The device is adept at transmitting data from either bus A to bus B or vice versa, depending on the logic level at the direction control (DIR) input.

The MC74HC245ANG features an output enable (OE) input that, when high, places the outputs in a high impedance state. This is particularly useful for isolating the buses during power-up or power-down sequences, thereby preventing any potential damage due to transient signals. The 3-state outputs also allow for connection to multiple devices on the same bus, enabling an efficient and flexible use of the bus line.

The device operates over a broad voltage range of 2V to 6V and offers compatibility with TTL standards, ensuring that it can be used in systems that incorporate both CMOS and TTL logic. This makes the MC74HC245ANG a versatile choice for interfacing applications in a wide array of digital systems, including computers, communication devices, and embedded systems.

Encased in a 20-pin DIP (Dual In-line Package), the MC74HC245ANG is designed for through-hole mounting, facilitating easy integration into printed circuit boards (PCBs). Its robust design ensures reliable operation over an extended temperature range, making it suitable for industrial-grade applications.

The ON Semiconductor MC74HC245ANG is not just a reliable transceiver; it is also designed with power efficiency in mind. The low power consumption and high noise immunity of the CMOS process technology make it an excellent choice for battery-operated and portable devices, where power conservation is critical.

In summary, the ON Semiconductor MC74HC245ANG is a versatile and reliable component that provides an efficient solution for bidirectional data transmission, with the added benefits of 3-state outputs and compatibility with multiple logic standards. It is an essential building block for modern digital systems requiring robust and efficient bus communication capabilities.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess