EN
  • EN
  • DE

A3PE3000L-FG484I

Part No A3PE3000L-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845303-A3PE3000L-FG484I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FG484I CAD Model

Description

Microchip Technology's A3PE3000L-FG484I FPGA

The A3PE3000L-FG484I is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of applications demanding high performance, flexibility, and reliability. This integrated circuit is part of the ProASIC3E series, which is known for its low power consumption and security features, making it an excellent choice for power-sensitive and secure applications.

Key Features:

  • High Density: The A3PE3000L-FG484I boasts a logic density of 3 million system gates, providing ample space for complex logic designs and system-level integration.
  • In-System Programmability: With in-system programmability, users can update the FPGA configuration as needed, allowing for easy prototyping and iterative design processes.
  • Non-Volatile Memory: This FPGA utilizes non-volatile flash memory, ensuring that the configuration is retained even when the power is turned off, and eliminating the need for external configuration memory.
  • Low Power Consumption: The device is engineered to operate with low power consumption, which is crucial for battery-powered and portable applications where energy efficiency is paramount.
  • Security: Microchip's A3PE3000L-FG484I includes advanced security features such as a unique device ID, which can be used to protect intellectual property and prevent unauthorized device cloning.

Technical Specifications:

  • Package: The FPGA comes in a fine-pitch 484-pin FBGA (Field Grid Array) package, offering a compact footprint for space-constrained applications.
  • Speed Grade: The '-I' suffix in the part number indicates the industrial speed grade, which ensures reliable operation in extreme temperature ranges typically required for industrial environments.
  • I/O Count: It provides a high number of user I/Os, facilitating connectivity and interface with a wide range of peripherals and devices.
  • Performance: High system performance is achieved through the use of high-speed digital signal processing (DSP) blocks, enabling efficient processing of complex algorithms.

The A3PE3000L-FG484I is a versatile and robust FPGA that caters to designers who require a balance between performance and power efficiency, alongside the need for high security and reliability in their electronic systems.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,090.9091 $1,090.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess