EN
  • EN
  • DE

PIC18F2585-I/SP

Part No PIC18F2585-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2585
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2585-I/SP-NDR,PIC18F2585ISP
Standard Package 15
Win Source Part Number 1316757-PIC18F2585-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2585-I/SP CAD Model

Description

Product Overview: PIC18F2585-I/SP

The PIC18F2585-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of Microchip's extensive PIC18F family, known for its advanced features and capabilities suitable for a wide range of applications in the fields of automotive, industrial control, and consumer electronics.

The PIC18F2585-I/SP is built on Microchip's advanced, high-performance architecture and is designed to operate with a wide voltage range (2.0V to 5.5V), making it versatile for various power scenarios. It is encapsulated in a 28-pin SPDIP (Single In-Line Package), which is widely used and easy to handle for both prototyping and mass production.

Key Features:

  • High Performance: With a 10 MIPS (million instructions per second) performance at 40MHz, this MCU can handle complex tasks and processes efficiently.
  • Enhanced Flash Memory: It comes with 32KB of enhanced flash memory, providing ample space for application code and data storage.
  • Extended Temperature Range: The device can operate between -40°C to +125°C, making it ideal for extreme conditions.
  • Robust Peripheral Set: Includes 25 I/O pins, 2 capture/compare/PWM (CCP) modules, 8 channels of 10-bit Analog-to-Digital Converter (ADC), and other peripherals that support a wide array of functions.
  • Serial Communication: Equipped with multiple serial communication interfaces such as SPI, I2C, and USART, which allows for easy integration with other devices and systems.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for reliable operation under variable power conditions.
  • Programmability: Compatible with Microchip's MPLAB IDE and the MPLAB ICD 2 In-Circuit Debugger, the PIC18F2585-I/SP offers a flexible and user-friendly programming environment.

This MCU is an excellent choice for designers looking for a balance between performance and cost, with a rich set of features that can be leveraged to create sophisticated and reliable systems. The PIC18F2585-I/SP's combination of efficiency, storage capacity, and operational stability makes it a go-to solution for engineers and hobbyists alike.

For more information, datasheets, and technical support, visit Microchip Technology's official website.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1209 $69.3627
6+ $18.9710 $113.8260
9+ $18.3782 $165.4038
12+ $17.7853 $213.4236
15+ $17.1925 $257.8875
20+ $15.4140 $308.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess