EN
  • EN
  • DE

TFP410PAPG4

Part No TFP410PAPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 3/0 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 3/0 Driver - PanelBus™ 64-HTQFP (10x10)
Manufacturer Texas Instruments
Series PanelBus™
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name TFP410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52846, TFP410PAPG4-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899524-TFP410PAPG4
Ultra Librarian 3D Model Ultra Librarian TFP410PAPG4 CAD Model

Description

Overview of Texas Instruments TFP410PAPG4

The TFP410PAPG4 is a high-performance PanelBus™ digital transmitter from Texas Instruments, designed to facilitate the transmission of high-resolution video data from a digital source to a digital display. This integrated circuit is part of TI's broad range of interface solutions that cater to the increasing demand for high-definition multimedia interfaces in the electronics industry.

Key Features

  • High-Quality Digital Video Transmission: The TFP410PAPG4 supports a pixel clock rate up to 165 MHz, making it capable of transmitting video data for resolutions up to 1080p, which is ideal for HD displays.
  • Compatibility: It is compliant with the Digital Visual Interface (DVI) 1.0 specification, ensuring compatibility with a wide range of digital video sources and displays.
  • Flexible Interface: The device includes a 12-bit, dual-edge input that provides a flexible interface with graphics controllers.
  • Enhanced Functionality: It features a reduced blanking mode, which allows for lower power consumption and increased efficiency during data transmission.
  • Integrated Circuit: The TFP410PAPG4 incorporates a Transition Minimized Differential Signaling (TMDS) transmitter, which minimizes signal distortion and electromagnetic interference over cable lengths, ensuring a clean and stable signal transmission.

Applications

The TFP410PAPG4 is an ideal choice for a variety of applications that require the transmission of high-quality digital video signals. These include:

  • High-definition televisions (HDTVs)
  • Computer monitors and digital projectors
  • Professional video editing and playback equipment
  • Digital signage and video walls

Technical Specifications

The device operates over a supply voltage range of 3.3V and is available in a 64-TQFP (Plastic Quad Flatpack) package. It is rated for commercial temperature ranges, making it suitable for various operating environments.

Conclusion

With its robust design and advanced features, the TFP410PAPG4 from Texas Instruments is a reliable and efficient solution for system designers looking to bridge the gap between cutting-edge digital video sources and displays. Its adherence to industry standards and ease of integration make it a versatile component for a multitude of high-definition video applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4845 $53.8140
28+ $3.6796 $103.0288
43+ $3.5646 $153.2778
58+ $3.4496 $200.0768
75+ $3.3346 $250.0950
101+ $2.9897 $301.9597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess