EN
  • EN
  • DE

TDC1000QPWRQ1

Part No TDC1000QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE ULTRA SENSING 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Front End
Input Type Ultrasound
Output Type Digital
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number TDC1000
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936334-TDC1000QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TDC1000QPWRQ1 CAD Model

Description

Introducing the TDC1000QPWRQ1 Ultrasonic Sensing Analog Front End from Texas Instruments

The TDC1000QPWRQ1 is a highly integrated, state-of-the-art ultrasonic analog front-end solution from Texas Instruments, specifically designed for level sensing, flow sensing, and proximity sensing applications. This advanced component is a key player in automotive and industrial markets, where precision and reliability are paramount.

At the core of the TDC1000QPWRQ1 is its Time-to-Digital Converter (TDC), which offers superior performance in measuring time intervals with high precision. This makes it an ideal choice for ultrasonic applications requiring accurate distance measurements or fluid property analysis.

Key Features:

  • High Resolution: The TDC1000QPWRQ1 boasts an impressive resolution that ensures highly accurate time measurements, translating to precise distance calculations in ultrasonic sensing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this AFE consumes minimal power, making it suitable for battery-powered or energy-sensitive systems.
  • Integrated Analog Front End: The device includes a programmable pulse generator, an analog-to-digital converter, and an amplifier, streamlining the design process and reducing the need for external components.
  • Flexible Interface: With its SPI-compatible interface, the TDC1000QPWRQ1 offers easy integration with a wide range of microcontrollers and digital systems, providing versatility in system design.
  • Automotive Qualified: As a Q1 device, it meets stringent automotive industry standards, ensuring robust performance under harsh conditions and varied temperatures.

Applications:

The versatility of the TDC1000QPWRQ1 allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive fluid level sensing
  • Industrial tank level measurement
  • Proximity detection systems
  • Flow meters in both consumer and industrial settings

With its combination of precision, low power, and robustness, the TDC1000QPWRQ1 from Texas Instruments is an excellent choice for developers and engineers looking to enhance their ultrasonic sensing capabilities in automotive and industrial environments. Its integration and performance features make it a cornerstone component for systems requiring reliable and accurate measurements.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3564 $52.2768
28+ $3.5745 $100.0860
44+ $3.4628 $152.3632
60+ $3.3511 $201.0660
78+ $3.2394 $252.6732
104+ $2.9043 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess