EN
  • EN
  • DE

TDA2HGBRQABCRQ1

Part No TDA2HGBRQABCRQ1
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Texas Instruments
Packaging Reel - TR
Type Advanced Driver Assistance Systems
Mounting Surface Mount
Case / Package 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
RoHS Status ROHS3 Compliant
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-TDA2HGBRQABCRQ1TR
Standard Package 250
Win Source Part Number 1321858-TDA2HGBRQABCRQ1
Ultra Librarian 3D Model Ultra Librarian TDA2HGBRQABCRQ1 CAD Model

Description

The TDA2HGBRQABCRQ1 is a highly sophisticated automotive processor designed by Texas Instruments to meet the rigorous demands of modern vehicle systems. This advanced System-on-Chip (SoC) is part of the TDA2x family, tailored specifically for automotive applications such as Advanced Driver Assistance Systems (ADAS) and In-Vehicle Infotainment (IVI).

At the heart of the TDA2HGBRQABCRQ1 lies a powerful multi-core architecture that includes ARM Cortex-A15 CPU cores for high-performance processing, along with efficient Cortex-M4 cores for real-time processing. This combination ensures that the processor can handle complex algorithms and tasks simultaneously, making it ideal for sensor fusion applications which require the integration of data from multiple sources such as cameras, radar, and LiDAR.

One of the key features of the TDA2HGBRQABCRQ1 is its advanced vision processing capabilities. The processor is equipped with dedicated hardware accelerators that support a wide range of computer vision algorithms. These accelerators enable the processor to perform tasks such as object detection, lane departure warning, and pedestrian recognition with high accuracy and low latency, which are critical for safety-critical ADAS functions.

In addition to its processing prowess, the TDA2HGBRQABCRQ1 offers a suite of connectivity options to ensure seamless integration into the vehicle's electronic system. It includes support for multiple high-speed interfaces like PCIe, Gigabit Ethernet, and CAN-FD, along with a host of other I/O options. This flexibility makes it easy to connect to a variety of sensors and peripherals, as well as to communicate with other in-vehicle networks.

With its robust design, the TDA2HGBRQABCRQ1 is built to withstand the harsh conditions of the automotive environment. It operates over a wide temperature range and is compliant with automotive quality standards, ensuring reliability and longevity in the field.

Overall, the Texas Instruments TDA2HGBRQABCRQ1 processor is a cutting-edge solution for automotive manufacturers seeking to develop advanced, safe, and connected vehicles. Its powerful processing capabilities, combined with its comprehensive feature set, make it an indispensable component in the next generation of automotive technology.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9901 $83.9901
2+ $81.3654 $162.7308
3+ $78.7407 $236.2221
4+ $76.1160 $304.4640
5+ $68.2420 $341.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess