EN
  • EN
  • DE

TCM1050D

Part No TCM1050D
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC TRANSIENT VLT SUPP DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Mixed Technology
Number of Circuits 2
Applications Telecommunications
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032023-TCM1050D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM1050D CAD Model

Description

The TCM1050D by Texas Instruments is a state-of-the-art operational amplifier that boasts a range of features designed to cater to the demanding needs of modern electronic applications. This device is a member of the reputable family of operational amplifiers from Texas Instruments, known for their reliability and performance.

Key Features:

  • Low Power Consumption: The TCM1050D is designed for energy-efficient operations, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • High Input Impedance: With its high input impedance, the amplifier minimizes the loading effect on the input signal source, ensuring accurate signal amplification without degradation.
  • Stable Performance: Engineered for stability, the TCM1050D provides consistent performance across a wide range of operating conditions, making it a reliable choice for critical applications.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces the error in signal processing and enhances the accuracy of the amplification.
  • Wide Supply Range: It operates over a wide supply voltage range, allowing flexibility in various circuit designs and compatibility with multiple power sources.
  • Compact Packaging: The TCM1050D comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The versatility of the TCM1050D allows it to be used in a wide array of applications, including but not limited to:

  • Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Analog Filters
  • Audio Electronics
  • Battery-Powered Devices

With its combination of low power consumption, high input impedance, and stable performance, the TCM1050D operational amplifier from Texas Instruments is an excellent choice for designers looking to create efficient and precise electronic systems. Whether for professional, industrial, or hobbyist applications, the TCM1050D stands out as a top-tier component that can elevate the performance of any project it's incorporated into.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8009 $52.0585
155+ $0.6572 $101.8660
240+ $0.6367 $152.8080
325+ $0.6161 $200.2325
420+ $0.5956 $250.1520
565+ $0.5340 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess