EN
  • EN
  • DE
  • IT

SN65220IDBVRQ1

Part No SN65220IDBVRQ1
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications Automotive, USB
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN65220
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896342-SN65220IDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN65220IDBVRQ1 CAD Model

Description

Product Overview: SN65220IDBVRQ1 from Texas Instruments

The SN65220IDBVRQ1 is a state-of-the-art USB Single Port Transient Voltage Suppressor (TVS) designed by Texas Instruments to provide a high level of protection for electronic devices. This robust component is specifically engineered to shield sensitive USB interfaces from electrostatic discharge (ESD) and other voltage-induced transient events that are common in automotive and industrial environments.

Key Features

  • Transient Protection: The SN65220IDBVRQ1 is capable of safeguarding USB ports against ESD events exceeding the IEC 61000-4-2 (Level 4) standard, ensuring reliable protection for your devices.
  • Low Capacitance: With a low loading capacitance, this TVS device is ideal for maintaining signal integrity, making it perfect for high-speed data lines without compromising performance.
  • Automotive Qualified: As a Q1 component, it meets the rigorous standards required for automotive applications, providing enhanced reliability and durability under harsh conditions.
  • Compact Package: The SN65220IDBVRQ1 comes in a small SOT-23 package, making it suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The versatile nature of the SN65220IDBVRQ1 makes it an excellent choice for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Industrial control interfaces
  • Portable electronics
  • USB 2.0 power and data line protection

Technical Specifications

The device features a 5-V working voltage range, which is well-suited for standard USB power lines. It also boasts a low clamping voltage and a fast response time to transient events, minimizing the risk of damage to the protected IC. The SN65220IDBVRQ1 operates within a wide temperature range, ensuring stability and functionality under varying environmental conditions.

In summary, the SN65220IDBVRQ1 from Texas Instruments is a highly reliable and efficient solution for protecting sensitive USB interfaces in a variety of electronic applications. With its robust design, low capacitance, and automotive qualification, it stands as a top-tier choice for designers looking to enhance the longevity and durability of their systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7527 $52.5810
70+ $1.4381 $100.6670
110+ $1.3932 $153.2520
150+ $1.3482 $202.2300
195+ $1.3033 $254.1435
260+ $1.1685 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess