EN
  • EN
  • DE

SDP3100Q38CB

Part No SDP3100Q38CB
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDAC BI 275V 500A QFN 5X6 8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 028203-SDP3100Q38CB
Case / Package 8-QFN (5x6)
Mounting SMD (SMT)
Applications Ethernet
Number of Circuits 2
Technology Mixed Technology
Voltage - Clamping 275V
Status Active
Packaging Reel - TR
Manufacturer Littelfuse Inc.
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian SDP3100Q38CB CAD Model

Description

The SDP3100Q38CB is a TVS (Transient Voltage Suppressor) diode manufactured by Littelfuse Inc. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This particular TVS diode is part of Littelfuse's SDP series, known for their robust protection capabilities and compact size, making them suitable for various applications where space is a constraint.

Applications

  • Consumer Electronics: Protection of I/O interfaces in smartphones, tablets, and laptops.
  • Automotive Electronics: Safeguarding communication buses like CAN and LIN in automotive control units (ECUs).
  • Industrial Equipment: Protecting sensitive circuits in programmable logic controllers (PLCs) and industrial sensors.
  • Medical Devices: Ensuring the reliability of patient monitoring equipment and diagnostic tools.
  • Telecom Equipment: Providing surge protection for data lines and communication ports in routers, modems, and switches.

Features

  • Low Clamping Voltage: Minimizes stress on protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to downstream circuitry.
  • Small Footprint: Allows for easy integration into compact electronic designs.
  • High Surge Capability: Withstands high-energy transient events without degradation.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Q38 Surface Mount Package: Standard surface mount package for automated assembly.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, extending the lifespan of electronic devices.
  • Reduced Downtime: Prevents equipment failure due to ESD and surge events, minimizing downtime and maintenance costs.
  • Improved Product Safety: Enhances the safety of electronic products by preventing malfunctions caused by transient voltages.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics against damaging transient events.
  • Simplified Design: Easy to integrate into existing designs, minimizing design complexity and time to market.

Additional Details

The SDP3100Q38CB's key technical specifications include a peak pulse power dissipation of typically 300W. It has a low clamping voltage which is critical for protecting sensitive integrated circuits. The device is designed to operate over a wide temperature range, making it suitable for a variety of environmental conditions. The Q38 package ensures ease of manufacturability and assembly. Detailed datasheets provide specific voltage ratings, surge current capabilities, and other parameters critical for proper application and circuit design.

The SDP3100Q38CB is constructed using silicon avalanche diode technology, which provides a robust and reliable means of clamping transient voltages. Its construction is carefully controlled to ensure consistent performance and long-term reliability. It is commonly used in applications where board space is limited, and a high level of protection against transient events is required.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1806 $65.4180
65+ $1.7893 $116.3045
100+ $1.7334 $173.3400
140+ $1.6775 $234.8500
180+ $1.6215 $291.8700
240+ $1.4538 $348.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess