EN
  • EN
  • DE

TVS0701DRBR

Part No TVS0701DRBR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS ARRAYS  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 11.7V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS0701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53062-6,296-53062-1,296-53062-2
Standard Package 3,000
Win Source Part Number 963605-TVS0701DRBR
Ultra Librarian 3D Model Ultra Librarian TVS0701DRBR CAD Model

Description

The TVS0701DRBR from Texas Instruments is an advanced, high-performance transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This robust device is housed in a compact, surface-mount package, making it ideal for integration into a wide range of electronic systems where space is at a premium.

With its low clamping voltage and fast response time, the TVS0701DRBR is engineered to safeguard critical components against transient events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. The device features a peak pulse power dissipation of 600W (10/1000µs waveform) and can handle ESD events up to ±30kV (contact discharge) and ±30kV (air-gap discharge) as per the IEC 61000-4-2 standard.

The TVS0701DRBR operates over a wide temperature range, ensuring reliable performance in diverse environments. It is characterized by low leakage current and low operating and clamping voltages, which makes it suitable for protecting low-voltage digital interfaces like GPIO, USB, and HDMI. Additionally, its low dynamic resistance ensures minimal impact on signal integrity, preserving the quality of high-speed data lines.

Texas Instruments has designed the TVS0701DRBR with a bidirectional configuration, offering symmetrical protection for both positive and negative transients. This feature simplifies circuit design by eliminating the need to distinguish between line polarities, which is particularly beneficial in AC applications or where the polarity may vary or be undefined.

The device is RoHS compliant and adheres to industry-standard environmental and regulatory requirements, ensuring compatibility with global manufacturing processes. Furthermore, the TVS0701DRBR comes in a small DFN (Dual Flat No-Lead) package with a wettable flank, which is optimized for automated optical inspection (AOI) and provides excellent solderability.

In summary, the TVS0701DRBR by Texas Instruments is a highly reliable and versatile protection solution that meets the demands of modern electronic applications, providing engineers with confidence in the safety and longevity of their products.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
175+ $0.5882 $102.9350
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess