EN
  • EN
  • DE
  • IT

TPD2S701QDSKRQ1

Part No TPD2S701QDSKRQ1
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description AUTOMOTIVE USB 2-CHANNEL DATA LI  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Mixed Technology
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (2.5x2.5)
Base Product Number TPD2S701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPD2S701QDSKRQ1-ND,296-51855-6,TEXTISTPD2S701QDSKRQ1,296-51855-2,296-51855-1,2156-TPD2S701QDSKRQ1
Standard Package 3,000
Win Source Part Number 960825-TPD2S701QDSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPD2S701QDSKRQ1 CAD Model

Description

Introducing the TPD2S701QDSKRQ1 from Texas Instruments

The TPD2S701QDSKRQ1 is a highly sophisticated and efficient power protection device designed by Texas Instruments to safeguard sensitive electronic circuits. This state-of-the-art chip is a perfect solution for modern applications where space is at a premium and protection from electrical threats is essential.

Key Features

  • Advanced Protection: The device offers two channels of Transient Voltage Suppressor (TVS) for ESD protection, ensuring your electronic components are shielded from electrostatic discharge events.
  • USB Type-C and USB Power Delivery Compatible: With the rise of USB Type-C and USB Power Delivery (USB PD) in consumer electronics, the TPD2S701QDSKRQ1 is designed to seamlessly integrate with these technologies, providing reliable protection for USB interfaces.
  • Low Capacitance: The low channel input capacitance minimizes signal degradation, making it ideal for high-speed data lines without compromising data integrity.
  • Robust Surge Protection: The device is capable of withstanding surge events, ensuring long-term reliability of the protected circuit.

Applications

The TPD2S701QDSKRQ1 is versatile and can be used in a variety of applications including:

  • Smartphones, tablets, and other portable devices
  • Laptops and desktop computers
  • USB hubs, docks, and monitors
  • USB Power Delivery systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are of utmost importance. The TPD2S701QDSKRQ1 is built to meet the rigorous standards set by the industry, ensuring it performs consistently across different environmental conditions and usage scenarios. Its compact form factor is available in a space-saving 10-pin DSN package, allowing for integration into the most size-constrained designs without sacrificing performance or protection capabilities.

In summary, the TPD2S701QDSKRQ1 from Texas Instruments represents a premium choice for designers looking to enhance the safety and durability of their electronic systems. With its advanced protection features, compatibility with current technologies, and Texas Instruments' hallmark reliability, this device is an invaluable addition to any high-performance electronic application.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8719 $52.3140
140+ $0.7154 $100.1560
220+ $0.6931 $152.4820
300+ $0.6707 $201.2100
390+ $0.6484 $252.8760
520+ $0.5813 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess