EN
  • EN
  • DE

TCA9800DGKR

Part No TCA9800DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TCA9800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47438-1, 296-47438-2, TCA9800DGKR-ND, 296-47438-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936237-TCA9800DGKR
Ultra Librarian 3D Model Ultra Librarian TCA9800DGKR CAD Model

Description

The TCA9800DGKR is a sophisticated integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This device is a dual bidirectional translating I2C-bus and SMBus voltage-level translator with an open-drain design. It is specifically engineered to provide seamless communication between devices operating at different voltage levels, making it an ideal solution for multi-voltage systems.

Key Features

  • Voltage-Level Translation: Allows for I2C and SMBus voltage level shifting between 1.65 V and 5.5 V, enabling communication between devices with different voltage requirements.
  • High-Speed Operation: Supports fast-mode plus I2C-bus up to 1 Mbps and SMBus operations, ensuring quick data transfer rates for efficient system performance.
  • Low Standby Current: The device features a low standby current, making it suitable for power-sensitive applications.
  • Robust ESD Protection: Equipped with electrostatic discharge (ESD) protection exceeding 8 kV on all pins to help reduce the risk of damage from static electricity.
  • Flexible Packaging: Comes in an 8-pin VSSOP (DGK) package, providing a compact solution that is easy to integrate into various designs.

Applications

The TCA9800DGKR is versatile and can be used in a multitude of applications. It is particularly well-suited for scenarios where there is a need to bridge communication between lower and higher voltage systems. Some common applications include:

  • Level translation for I2C/SMBus applications
  • Consumer electronics
  • Mobile devices and smartphones
  • Personal computing
  • Data communication systems

Ordering and Quality Information

Texas Instruments provides comprehensive support for the TCA9800DGKR, including detailed datasheets, technical documentation, and application notes. For ordering information, availability, and pricing, customers are encouraged to visit the Texas Instruments website or contact authorized distributors. With its advanced features and Texas Instruments' commitment to quality, the TCA9800DGKR is an excellent choice for designers looking to implement I2C or SMBus level translation in their systems.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2330 $55.4850
100+ $1.0117 $101.1700
155+ $0.9801 $151.9155
215+ $0.9485 $203.9275
275+ $0.9169 $252.1475
365+ $0.8220 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess