EN
  • EN
  • DE

TCA9554APWR

Part No TCA9554APWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 031999-TCA9554APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian TCA9554APWR CAD Model

Description

Product Overview: TCA9554APWR from Texas Instruments

The TCA9554APWR is a sophisticated integrated circuit developed by the renowned semiconductor company, Texas Instruments. It is part of their extensive range of I/O expanders, specifically designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide array of applications. This particular model is a Low-Voltage 8-Bit I2C and SMBus Low-Power I/O Expander with Interrupt Output and Configuration Registers, which is a testament to its versatility and high functionality.

The device operates over a power supply range of 1.65 V to 5.5 V, which allows for use in systems with varying voltage requirements, ensuring compatibility with both 3.3 V and 5 V logic levels. The TCA9554APWR provides 8-bit parallel input/output port expansion, which is particularly beneficial for applications with limited I/O pins available. This makes it an ideal solution for extending the I/O capabilities without the need for additional microcontrollers, saving on both space and cost.

One of the key features of the TCA9554APWR is its I2C and SMBus interface support, which includes both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies. This interface allows for easy serial communication with the main processor, making it straightforward to interface with a wide range of devices. Additionally, the interrupt output can be configured to reflect the input status, which is extremely useful for prompt system responses to input changes without the need to continuously poll the expander.

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, under the part number TCA9554APWR. The package is designed for space-saving on the PCB and is well-suited for automated assembly processes, making it a popular choice for mass-produced electronic devices.

Overall, the TCA9554APWR from Texas Instruments is a reliable and efficient solution for expanding I/O ports in a variety of electronic systems, from consumer electronics to industrial automation, offering designers a flexible and cost-effective option for managing I/O requirements.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0958 $54.7900
115+ $0.8992 $103.4080
175+ $0.8711 $152.4425
240+ $0.8430 $202.3200
310+ $0.8149 $252.6190
415+ $0.7306 $303.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess