Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143482-AM26LS32AC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AM26LS32AC CAD Model

Description

Product Overview: Texas Instruments AM26LS32AC Quadruple Differential Line Receiver

The Texas Instruments AM26LS32AC device is a quadruple differential line receiver designed to meet the stringent requirements of the industry standards for balanced and unbalanced digital data transmission. This integrated circuit is part of TI's range of high-performance, high-speed devices aimed at providing reliable communication in complex electronic systems.

Key Features

  • Meets or Exceeds the Requirements of ANSI TIA/EIA-422-B and ITU Recommendations: The AM26LS32AC is designed in compliance with the most important industry standards for serial communication, ensuring compatibility and reliability in a wide range of applications.
  • Operates from a Single 5-V Power Supply: The device is designed to function optimally with a single 5-Volt power supply, simplifying power management in systems where 5-V rails are standard.
  • Low Power Consumption: With its focus on energy efficiency, the AM26LS32AC helps in reducing the overall power consumption of the systems it is integrated into.
  • Wide Common-Mode Voltage Range: The receiver can handle a broad range of common-mode voltages, enhancing its ability to function in environments with varying signal conditions.
  • High Input Impedance: The device's high input impedance minimizes the loading effect on the bus lines, allowing for more devices to be connected without significantly degrading signal quality.

Applications

The AM26LS32AC is ideal for applications that require high-speed, balanced communication links. Some typical applications include:

  • Telecommunications Systems
  • Professional Audio Equipment
  • Data Networks
  • Industrial Control Systems
  • Instrumentation

Package and Quality

The AM26LS32AC comes in a variety of packages, including the standard DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) forms, providing flexibility in hardware design. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and durability in demanding conditions.

Overall, the AM26LS32AC from Texas Instruments is a robust, reliable solution for digital communication in professional and industrial environments, offering precision and ease of integration for system designers.

You May Also Be Interested in

Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention