Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716354-SN761633RTARG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN761633RTARG4 CAD Model

Description

The SN761633RTARG4 is a high-performance integrated circuit produced by Texas Instruments, a leading manufacturer in the semiconductor industry. This IC is designed to cater to a variety of applications that require reliable and efficient signal processing capabilities.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: SN761633RTARG4
  • Category: Mixed-Signal Integrated Circuit
  • Package: Robust QFN (Quad Flat No-leads) package for optimal space-saving and performance
  • Temperature Range: Operates effectively across a wide temperature range, making it suitable for industrial applications
  • Performance: High precision and low noise operation for critical signal processing tasks
  • Power Efficiency: Designed for low power consumption to extend battery life in portable devices
  • Integration: Integrates multiple functions into a single chip, reducing the need for additional components
  • Applications: Ideal for use in communication systems, consumer electronics, medical equipment, and automotive systems

Applications and Uses

The SN761633RTARG4 is versatile and can be implemented in a range of electronic systems. Its precision and efficiency make it especially useful in communication devices where signal integrity is paramount. Consumer electronics benefit from its compact size and integration capabilities, allowing for sleeker and more feature-rich products. In the medical field, the SN761633RTARG4's reliability and performance are critical for devices that require consistent and accurate readings. Additionally, automotive manufacturers utilize this IC for its robustness and ability to perform under a wide range of environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN761633RTARG4 is no exception. It is manufactured to meet high standards, ensuring that each chip performs to specifications. The product is also backed by Texas Instruments' support and warranty, providing peace of mind for manufacturers and end-users alike.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention