EN
  • EN
  • DE

SPC58EC80E1Q0C0Y

Part No SPC58EC80E1Q0C0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 64ETQFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC58 C-Line, Chorus
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 48
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC58
Other Names 497-18176,SPC58EC80E1Q0C0Y,-1138-SPC58EC80E1Q0C0Y
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263333-SPC58EC80E1Q0C0Y
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E1Q0C0Y CAD Model

Description

STMicroelectronics SPC58EC80E1Q0C0Y Microcontroller

The SPC58EC80E1Q0C0Y is a state-of-the-art microcontroller from STMicroelectronics, designed for automotive applications that demand high levels of reliability and performance. This microcontroller is a part of the SPC58 E line, which is well-known for its robust architecture, tailored to meet the stringent requirements of the automotive industry.

The SPC58EC80E1Q0C0Y is built on Power Architecture® technology, featuring a 32-bit e200z4d dual-core processor that operates at a frequency of up to 180 MHz. This powerful core ensures that the microcontroller can handle complex tasks with ease, making it ideal for engine management, transmission control, and advanced driver assistance systems (ADAS).

With 6MB of flash memory and 768KB of RAM, this microcontroller offers ample storage and memory for sophisticated automotive applications. The memory architecture is designed to provide high-speed access and robust data integrity, which is critical for safety-critical functions in vehicles.

Connectivity is a strong suit for the SPC58EC80E1Q0C0Y, as it incorporates multiple communication interfaces, including CAN FD, FlexRay, and Ethernet for fast and reliable data transfer. This ensures the microcontroller can seamlessly integrate into a vehicle's network, facilitating communication between various electronic control units (ECUs).

The microcontroller also features advanced security mechanisms to protect against tampering and unauthorized access. This includes a Hardware Security Module (HSM), which is essential for secure boot, secure communication, and cryptographic services. With the increasing emphasis on cybersecurity in the automotive sector, the SPC58EC80E1Q0C0Y is well-equipped to handle the challenges of protecting sensitive data and ensuring secure operations.

For developers, STMicroelectronics provides comprehensive support through its development tools and software libraries, which simplify the process of programming and integrating the microcontroller into automotive systems. The SPC58EC80E1Q0C0Y is also backed by ST's commitment to long-term availability, making it a reliable choice for automotive OEMs and Tier 1 suppliers.

In summary, the SPC58EC80E1Q0C0Y microcontroller is a powerful and secure solution designed to meet the demands of modern automotive applications, offering high performance, extensive memory, robust connectivity options, and advanced security features.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess