Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
The number of I/O 8
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265520-TCA9534PWR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TCA9534
Introduction Date September 23, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA9534PWR CAD Model

Description

The TCA9534PWR is a sophisticated Remote 8-Bit I/O Expander for I²C Bus designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit is engineered to provide general-purpose remote I/O expansion for most microcontroller families via the two-wire bidirectional I²C bus (serial clock (SCL), serial data (SDA)).

Key Features

  • Low Standby Current: The device features a low standby current, which makes it suitable for power-sensitive applications.
  • Versatile Voltage Operation: It operates across a wide voltage range of 1.65 to 5.5 V, making it adaptable to various logic levels and supply voltages.
  • Enhanced Interface: The TCA9534PWR offers an interrupt output that can be connected to the interrupt logic of the microcontroller, thereby providing an efficient method of monitoring the input pins for changes without the need for constant polling.
  • Configurable Polarity: Input and output configuration settings are programmable, and the polarity of the I/O expander is also configurable, giving designers flexibility in hardware layout.

Applications

The versatility of the TCA9534PWR makes it an excellent choice for a broad range of applications, including:

  • Server Infrastructure
  • Factory Automation and Control
  • Electronics Signage
  • Industrial PCs

Package and Quality

The TCA9534PWR is offered in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, which provides a compact footprint while allowing for adequate thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet high standards, ensuring reliability and performance for critical applications.

Support and Resources

Designers can access comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the TCA9534PWR into their projects. Texas Instruments also provides customer support and an active community forum to assist with any design challenges.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO
Semtech Corporation
I2C GPIO Expander 4-Channel 1.2V-3.6V 8-DFN
Lowest to $13.3970
ECAD model for SX1502I087TR
Texas Instruments
8-bit I2C and SMBus I/O Expander X2QFN-16
Need more? Email Us
ECAD model for TCAL6408DTU
Texas Instruments
16-bit I2C and SMBus I/O Expander 1.65V to 5.5V TSSOP-24
Lowest to $0.9818
ECAD model for TCA9539PW
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.3130
ECAD model for PCA9674APW,112
NXP / Nexperia
8-bit I2C-bus and SMBus I/O port
Lowest to $1.7863
ECAD model for PCA9557RGY
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.9780
ECAD model for PCA9554PW/DG,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4070 $50.8750
265+ $0.3813 $101.0445
410+ $0.3684 $151.0440
585+ $0.3426 $200.4210
760+ $0.3297 $250.5720
950+ $0.3169 $301.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,250 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention