EN
  • EN
  • DE

TCA9517ADGKR

Part No TCA9517ADGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC I2C BUS REP LVL-TRANSL 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V to 5.5V
Voltage - VCCB 2.7V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1106307-TCA9517ADGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9517ADGKR CAD Model

Description

The TCA9517ADGKR is a robust level-shifting I2C bus repeater from Texas Instruments, designed to ensure signal integrity and extend the communication distance of I2C systems. This integrated circuit is specifically tailored for bidirectional voltage-level translation that is essential for applications requiring I2C signals to be transmitted across different voltage domains.

Key Features

  • Dual Bidirectional Voltage Translation: With its dual bidirectional open-drain channel configuration, the TCA9517ADGKR allows for seamless voltage level translation between 1.8V, 2.5V, 3.3V, and 5V power supply domains.
  • Enhanced Signal Integrity: This device is equipped with built-in hysteresis which provides improved noise margin and enhances signal integrity, making it an ideal choice for noisy environments.
  • Extended I2C Bus Capabilities: By buffering both the data (SDA) and the clock (SCL) lines, the TCA9517ADGKR allows for extending the I2C bus length beyond the typical limits, supporting longer distances between devices.
  • Hot-Swap Capability: The TCA9517ADGKR supports hot-swapping, which means devices can be inserted into or removed from a live backplane without shutting down the system.
  • Low Standby Current: It is designed to consume a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device features 8-kV Human Body Model (HBM) ESD protection on all pins, safeguarding the hardware from electrostatic discharges during handling and operation.

Applications

The TCA9517ADGKR is versatile and can be utilized in a wide range of applications, including but not limited to consumer electronics, mobile devices, servers, networking equipment, and industrial control systems. Its ability to connect low-voltage peripheral modules to higher-voltage main logic boards makes it a go-to solution for multi-voltage systems.

Package and Availability

This Texas Instruments product is offered in an 8-pin VSSOP package, designated by the DGKR suffix. Its compact size and surface-mount package make it suitable for space-constrained applications. For pricing, availability, and ordering information, please consult the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
360+ $0.2800 $100.8000
555+ $0.2712 $150.5160
765+ $0.2625 $200.8125
990+ $0.2537 $251.1630
1,320+ $0.2275 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess