EN
  • EN
  • DE

TMS320DM640AZDKA4

Part No TMS320DM640AZDKA4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface I2C, McASP, McBSP
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-FBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
Win Source Part Number 1271182-TMS320DM640AZDKA4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM640
Introduction Date January 08, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM640AZDKA4 CAD Model

Description

The TMS320DM640AZDKA4 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and versatility in handling complex signal processing tasks. This product is part of the TMS320 series, which is well-regarded in the industry for its integration of a rich set of features and its ability to deliver optimal performance in various applications.

Key Features

  • High-speed DSP Core: At the heart of the TMS320DM640AZDKA4 is a powerful fixed-point DSP core that can execute at speeds of up to 720 MHz, providing the computational power necessary for real-time signal processing.
  • Large On-chip Memory: The device includes integrated memory blocks, facilitating efficient data management and high-speed operations without the need for external memory components.
  • Advanced Peripherals: Equipped with a range of peripherals, including serial ports, timers, and direct memory access (DMA) controllers, this DSP allows for flexible interfacing with other devices and systems.
  • Low Power Consumption: Designed with TI's advanced power management techniques, the TMS320DM640AZDKA4 maintains a balance between performance and power efficiency, making it suitable for portable and power-sensitive applications.

Applications

The versatile nature of the TMS320DM640AZDKA4 makes it ideal for a variety of applications, including:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications infrastructure
  • Image and video processing

Support and Resources

TI provides extensive support for the TMS320DM640AZDKA4, including detailed documentation, development tools, and software libraries to assist engineers in accelerating the design process. The TI community and technical support forums are also valuable resources for troubleshooting and knowledge sharing.

Conclusion

The TMS320DM640AZDKA4 from Texas Instruments is a testament to TI's commitment to innovation and quality in the field of digital signal processing. With its powerful core, integrated memory, and comprehensive peripheral set, this DSP is engineered to meet the demands of a wide range of signal processing applications where performance and efficiency are critical.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess