EN
  • EN
  • DE

MAX5391NATE+T

Part No MAX5391NATE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 256TAP 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 1.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TQFN (3x3)
Win Source Part Number 1069382-MAX5391NATE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5391NATE+T CAD Model

Description

Maxim Integrated MAX5391NATE+T Digital Potentiometer

The MAX5391NATE+T is a highly versatile and precise digital potentiometer designed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This compact and efficient integrated circuit (IC) serves as an electronic replacement for mechanical potentiometers and variable resistors, offering a digital solution to adjust and control resistance values in a wide array of applications.

Key Features:

  • Resistance Value: The MAX5391NATE+T offers a resistance range of 50kΩ, which is ideal for fine-tuning and calibration in various electronic circuits.
  • Resolution: With a 256-tap design, this digital potentiometer provides precise adjustments, allowing for incremental changes in resistance.
  • Interface: It features a simple three-wire SPI-compatible serial interface, making it easy to integrate into microcontroller-based systems.
  • Dual Channel: The device includes two independent potentiometers in one package, which is perfect for stereo audio applications or dual-mode adjustments.
  • Non-Volatile Memory: Integrated non-volatile memory (EEPROM) ensures that the last programmed resistance value is retained even after the power is cycled, eliminating the need for recalibration.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V makes the MAX5391NATE+T suitable for both low-power and standard logic-level applications.
  • Package: It comes in a compact 8-pin TDFN (3mm x 3mm) package, which is beneficial for space-constrained designs.
  • Endurance: The device is rated for over 50,000 wiper cycles, ensuring long-term reliability and performance.

Applications:

The MAX5391NATE+T is an excellent choice for a variety of applications, including:

  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and balance control
  • Automotive electronics for sensor calibration
  • Industrial control systems for fine-tuning of processes
  • Consumer electronics where space-saving and precision are required

Whether you're designing a sophisticated audio system or looking for a reliable solution for industrial controls, the MAX5391NATE+T offers the performance and flexibility needed to meet your design challenges. With Maxim Integrated's commitment to quality, this digital potentiometer stands out as a smart choice for engineers and designers seeking to enhance their electronic products.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess