EN
  • EN
  • DE

ZXCD1000EQ16TA

Part No ZXCD1000EQ16TA
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC CONTROLLER AUDIO AMP EQSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 8 Ohm
Supply Voltage - Operating 12 V to 18 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 16-QSOP-EP
Dimension 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 123941-ZXCD1000EQ16TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXCD1000EQ16TA CAD Model

Description

The ZXCD1000EQ16TA from Diodes Incorporated is a cutting-edge, high-efficiency, integrated circuit designed for precision current monitoring and control applications. This device is particularly suited for power management systems where accurate measurement and regulation of current flow are critical for performance and reliability. The ZXCD1000EQ16TA is a testament to Diodes Incorporated's commitment to providing innovative solutions for complex electronic challenges.

Key Features

  • High Accuracy: The ZXCD1000EQ16TA offers exceptional accuracy levels, making it ideal for applications that require precise current sensing.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the overall efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: This device is built to perform reliably across a broad range of temperatures, ensuring stable operation in various environments.
  • Flexible Application: The versatility of the ZXCD1000EQ16TA allows it to be used in numerous applications, including but not limited to power supply control, battery management, and overcurrent protection.

Product Specifications

The ZXCD1000EQ16TA is packaged in a compact, surface-mountable QFN-16 package, which allows for a small footprint on PCBs. Its input voltage range is designed to accommodate common system voltages, and its output is easily interfaced with other components in a power management system. The IC also includes built-in protection features such as overcurrent and thermal shutdown to prevent damage to the device and the system it is part of.

Applications

The broad applicability of the ZXCD1000EQ16TA makes it a valuable component in various sectors, including industrial control systems, consumer electronics, automotive systems, and telecommunications infrastructure. Its robust design ensures that it can meet the stringent requirements of these applications while providing reliable and accurate current monitoring and control.

Ordering Information

The ZXCD1000EQ16TA is available for order from Diodes Incorporated and authorized distributors. For detailed product information, including datasheets, technical specifications, and ordering options, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess