EN
  • EN
  • DE

PESD3V3VS2UT

Part No PESD3V3VS2UT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346999-PESD3V3VS2UT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD3V3VS2UT CAD Model

Description

Overview of NXP PESD3V3VS2UT Product

The NXP PESD3V3VS2UT is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharges. This compact and efficient solution is ideal for high-speed data lines and general-purpose I/O protection in a wide range of applications.

Key Features

  • Low Clamping Voltage: The PESD3V3VS2UT provides excellent protection by clamping voltage at a low level during ESD events, ensuring that the connected components are shielded from the potentially damaging high-voltage spikes.
  • Low Capacitance: With its ultra-low capacitance, this device is perfect for protecting high-speed data lines without compromising signal integrity, making it suitable for interfaces like USB, HDMI, and other high-speed protocols.
  • High ESD Robustness: The device is capable of withstanding ESD discharges up to ±30 kV, according to the IEC 61000-4-2 standard, providing robust protection for your electronic circuits.
  • Small Package Size: The PESD3V3VS2UT comes in a small SOT-23 package, which is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.

Applications

The versatile nature of the PESD3V3VS2UT makes it suitable for a variety of applications, including:

  • Mobile devices such as smartphones and tablets
  • Portable electronics including cameras and MP3 players
  • Computing devices like laptops and desktops
  • High-speed communication ports
  • Consumer electronics, such as TVs and gaming consoles

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the PESD3V3VS2UT is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance under various environmental conditions.

In summary, the NXP PESD3V3VS2UT is a powerful and reliable ESD protection solution that offers excellent electrical characteristics in a small package. It is an ideal choice for designers looking to enhance the durability and longevity of their electronic products against the common threat of electrostatic discharges.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess