EN
  • EN
  • DE

MPC563MZP56B

Part No MPC563MZP56B
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 325290-MPC563MZP56B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC563MZP56B CAD Model

Description

ON Semiconductor MPC563MZP56B Microcontroller

The MPC563MZP56B is a high-performance microcontroller unit (MCU) from ON Semiconductor that caters to the demanding needs of automotive and industrial applications. This powerful MCU is part of the MPC560xP family, which is renowned for its advanced features, robust performance, and reliability in critical control functions.

The core of the MPC563MZP56B is built on Power Architecture technology, which is widely recognized for its exceptional processing capabilities. With a clock speed of up to 56 MHz, this microcontroller offers a balanced combination of computing power and energy efficiency, making it an ideal choice for applications that require complex real-time processing without compromising on power consumption.

One of the standout features of the MPC563MZP56B is its integrated memory system. It comes equipped with 768 KB of embedded flash memory, which provides ample space for application code and data storage. Additionally, the MCU includes 36 KB of RAM, enabling quick data access and efficient task handling. The flash memory is also designed with Error Correction Code (ECC) to ensure data integrity and to protect against potential errors.

The device boasts a rich set of peripherals that enhance its functionality and flexibility. These peripherals include multiple CAN (Controller Area Network) modules, which are essential for automotive communication networks, and numerous timers that support a wide range of timing and control tasks. The MCU also features advanced Analog-to-Digital Converters (ADCs) that enable precise measurement of analog signals, which is critical in sensor-based applications.

For secure operation, the MPC563MZP56B incorporates a Memory Protection Unit (MPU) that helps to prevent unauthorized memory access, thereby ensuring the integrity of the system's operation. Additionally, the microcontroller supports a flexible External Bus Interface (EBI), which allows for the connection of external memory or peripheral devices, further expanding its capabilities.

Designed with a focus on reliability, the MPC563MZP56B operates within a wide temperature range, making it suitable for harsh environments. Its robust design and comprehensive feature set make it an excellent choice for automotive control units, industrial automation systems, and other applications that demand high levels of performance and reliability.

In conclusion, the ON Semiconductor MPC563MZP56B is a versatile and powerful microcontroller that delivers exceptional performance for a wide array of applications. Its integration of advanced technology and extensive peripheral support make it a go-to solution for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess