ON Semiconductor MC74ACT540DWR2G Octal Buffer/Line Driver
The ON Semiconductor MC74ACT540DWR2G is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and drive bus lines or buffer memory address registers. This integrated circuit is a member of the high-speed ACT family, utilizing advanced CMOS technology to provide a perfect blend of speed and power efficiency.
Featuring non-inverting 3-state outputs, the MC74ACT540DWR2G is capable of driving heavily loaded outputs with high fan-out, while maintaining speed and consuming minimal power. This makes it an excellent choice for bus interfacing in microprocessor systems, where signal integrity and operational speed are critical.
Key Specifications:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 1
- Number of Bits per Element: 8
- Output Type: 3-State
- Current - Output High, Low: 24mA, 24mA
- Voltage - Supply: 4.5V ~ 5.5V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20 Wide
- Packaging: Tape & Reel (TR)
The device's 20-pin SOIC package is optimized for reduced space on printed circuit boards, making it suitable for compact electronic assemblies. The MC74ACT540DWR2G also supports a wide operating temperature range, ensuring reliable performance in various environmental conditions.
With its robust design and advanced features, the MC74ACT540DWR2G from ON Semiconductor provides an efficient solution for applications such as memory drivers, clock drivers, and bus transceivers. Its high noise immunity and low propagation delay are essential for maintaining signal fidelity and synchronous data transfer in complex digital systems.
Whether you're designing an enterprise-level server, a sophisticated communication system, or a high-speed computing device, the ON Semiconductor MC74ACT540DWR2G offers the reliability and performance needed to meet the stringent demands of modern electronic applications.