EN
  • EN
  • DE
  • IT

TAS5548DCA

Part No TAS5548DCA
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8-Channel HD Compatible Audio Processor with ASRC and PWM Output | IC MODULATOR 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 56-HTSSOP
Family Part Number TAS5548
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264105-TAS5548DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5548DCA CAD Model

Description

The Texas Instruments TAS5548DCA is a high-performance digital audio Pulse Width Modulation (PWM) processor that is part of TI's extensive audio product line. Designed to deliver superior audio quality, the TAS5548DCA is an ideal solution for advanced digital amplifier systems. With its integrated features and capabilities, this processor is perfect for applications in home theaters, professional audio systems, and automotive entertainment systems.

Key Features:

  • Advanced Modulation Scheme: The TAS5548DCA utilizes a patented 3-level or 2-level modulation scheme that reduces out-of-band noise and minimizes the cost of the output filter.
  • High-Performance Audio Processing: With support for a 96kHz input sample rate and 32-bit processing, this PWM processor ensures high-fidelity audio reproduction with low distortion and noise levels.
  • Flexible Audio Interface: The device supports I²S, left justified, right justified, and DSP audio data formats, providing versatility for interfacing with various audio sources.
  • Integrated Audio Processing: The TAS5548DCA comes with built-in functions such as volume control, input multiplexer, and dynamic range compression, which allow for a simplified system design.
  • Programmable Audio Processing: Users can customize audio processing through PurePath™ Studio, a graphical development environment provided by Texas Instruments.

Applications:

  • Home Theater Receivers
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Subwoofers
  • Digital TV Sound Bars

The TAS5548DCA offers a seamless integration with other components in the signal chain, such as digital-to-analog converters (DACs) and power stages, to create a complete system solution. Its efficiency and performance make it a top choice for designers looking to enhance the audio experience in their products.

With the TAS5548DCA, Texas Instruments continues to demonstrate its commitment to providing innovative and high-quality audio solutions that meet the demands of the modern audio landscape.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8888 $56.6640
65+ $1.5498 $100.7370
100+ $1.5014 $150.1400
140+ $1.4530 $203.4200
180+ $1.4045 $252.8100
240+ $1.2592 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess