EN
  • EN
  • DE

SRC4194IPAGTG4

Part No SRC4194IPAGTG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface I2S, TDM
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -45°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 795392-SRC4194IPAGTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4194
Introduction Date February 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SRC4194IPAGTG4 CAD Model

Description

Product Overview: SRC4194IPAGTG4

The SRC4194IPAGTG4 is a high-performance sample rate converter from Texas Instruments, designed to provide superior audio signal conversion for professional and consumer audio applications. This integrated circuit is part of the Texas Instruments' extensive line of audio converters that combine state-of-the-art technology with exceptional functionality to deliver clear and precise audio signals.

Key Features

  • Advanced Sample Rate Conversion: The SRC4194IPAGTG4 offers sophisticated sample rate conversion capabilities, enabling it to handle a wide range of input and output sample rates with low distortion and high signal-to-noise ratio.
  • Flexible Input/Output: This product supports various input and output data formats, making it highly adaptable to different digital audio equipment and interfaces.
  • High Performance: With its superior design, the SRC4194IPAGTG4 ensures minimal jitter and preserves audio fidelity, providing users with a high-quality listening experience.
  • Programmable: Users can program the device through a serial control port, allowing for customization and fine-tuning of performance parameters to meet specific application requirements.

Applications

The SRC4194IPAGTG4 is ideal for a range of audio applications, including:

  • Professional audio recording and mixing equipment
  • Consumer audio receivers and players
  • Digital audio workstations
  • Broadcast audio systems
  • Audio test and measurement gear

Product Specifications

Some of the technical specifications for the SRC4194IPAGTG4 include:

  • Package: 64-TQFP (10x10)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V to 5V

Quality and Reliability

As with all Texas Instruments products, the SRC4194IPAGTG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding audio environments. The device is designed to meet the rigorous requirements of audio professionals who demand the best in sample rate conversion technology.

Overall, the SRC4194IPAGTG4 by Texas Instruments represents a blend of advanced audio technology and practical functionality, making it a top choice for anyone looking to enhance their audio conversion capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8232 $62.4696
6+ $17.0857 $102.5142
10+ $16.5517 $165.5170
13+ $16.0178 $208.2314
17+ $15.4839 $263.2263
22+ $13.8821 $305.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess