EN
  • EN
  • DE

GN1157-INE3

Part No GN1157-INE3
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GB 3.3V 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Semtech Corporation
Package Tray
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Voltage - Supply 3.3V
Current - Modulation 90mA
Current - Bias 120 mA
Supplier Device Package 28-QFN
Mounting Type Surface Mount
Base Product Number GN1157
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872822-GN1157-INE3
Ultra Librarian 3D Model Ultra Librarian GN1157-INE3 CAD Model

Description

The 872822-GN1157-INE3 is a laser diode driver from Semtech Corporation.

  • Data Rate: 11.3Gbps
  • Supply Voltage: 3.3V
  • Package: 28-QFN
  • Mounting Type: Surface Mountable
  • Product Status: Active
  • Application: Fiber Optic

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5440 $60.9840
26+ $4.5484 $118.2584
40+ $4.4063 $176.2520
55+ $4.2643 $234.5365
71+ $4.1222 $292.6762
94+ $3.6960 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess