EN
  • EN
  • DE

NBA3N5573MNTXG

Part No NBA3N5573MNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR DUAL / Clock Generator IC 200MHz 1 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer onsemi
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input LVCMOS, LVTTL, Crystal
Output HCSL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount, Wettable Flank
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFNW (3x3)
Base Product Number NBA3N5573
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NBA3N5573MNTXGCT,NBA3N5573MNTXG-ND,488-NBA3N5573MNTXGTR,488-NBA3N5573MNTXGDKR
Standard Package 3,000
Win Source Part Number 1319932-NBA3N5573MNTXG
Ultra Librarian 3D Model Ultra Librarian NBA3N5573MNTXG CAD Model

Description

The NBA3N5573MNTXG is a high-performance, low-power digital isolator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's portfolio of isolation and protection devices, which are engineered to ensure signal integrity and system safety across various electronic applications.

Key Features

  • High-Speed Operation: The device supports fast signal propagation with minimal propagation delay, making it suitable for high-speed digital interfaces.
  • Robust Isolation: With its capability to provide electrical isolation of up to 3.75kVrms, the NBA3N5573MNTXG ensures protection against high voltage spikes and surges, thus safeguarding sensitive circuitry.
  • Low Power Consumption: It is designed for energy-efficient operation, which helps to reduce power consumption in the system, making it ideal for power-sensitive applications.
  • CMOS Technology: Utilizing CMOS technology, this digital isolator offers a high level of integration and reliability, along with a reduced footprint on the PCB.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The NBA3N5573MNTXG is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Data communication systems
  • Power supply management
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NBA3N5573MNTXG is no exception, undergoing rigorous testing and quality assurance processes to meet the industry standards for reliability and performance. This commitment ensures that customers receive a product that not only meets but exceeds their expectations in terms of durability and longevity.

Overall, the NBA3N5573MNTXG from ON Semiconductor is a robust and reliable solution for systems requiring high-speed digital isolation. Its combination of performance, efficiency, and quality makes it an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6766 $51.4724
34+ $3.0167 $102.5678
52+ $2.9224 $151.9648
71+ $2.8282 $200.8022
92+ $2.7339 $251.5188
123+ $2.4511 $301.4853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess