EN
  • EN
  • DE

TAS5121DKD

Part No TAS5121DKD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 100W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 031861-TAS5121DKD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5121DKD CAD Model

Description

Overview of Texas Instruments TAS5121DKD

The Texas Instruments TAS5121DKD is a high-performance, integrated digital amplifier power stage designed to deliver premium audio quality in a compact and energy-efficient package. This advanced audio solution is ideal for a variety of applications, including high-fidelity home theaters, professional audio systems, and active speakers.

Key Features

  • High Output Power: The TAS5121DKD is capable of delivering up to 100W of continuous power into a 4-ohm load, ensuring loud and clear sound reproduction for even the most demanding audio tracks.
  • High Efficiency: With its advanced digital amplifier technology, the TAS5121DKD achieves efficiencies of up to 90%, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • THD+N: The Total Harmonic Distortion plus Noise (THD+N) is remarkably low, resulting in crisp and clean audio that stays true to the original recording.
  • Integrated Protection: The device includes a range of integrated protection features, such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under a variety of conditions.
  • Single Power Supply Operation: The TAS5121DKD is designed to work with a single power supply, simplifying the power supply design and reducing the overall system cost.
  • Flexible PWM Input: The device accepts pulse width modulation (PWM) input, offering compatibility with a wide range of digital audio sources and processors.

Applications

The TAS5121DKD is versatile and can be used in multiple audio applications such as:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • Multi-channel Audio Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TAS5121DKD is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in various audio applications.

In summary, the Texas Instruments TAS5121DKD stands out as a robust, efficient, and high-quality digital amplifier power stage that is well-suited for a range of audio applications. Its high power output, combined with low THD+N and integrated protection circuits, make it a reliable choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess