Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309153-M93C66-WMN3TPSSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C66-WMN3TPSSA CAD Model

Description

STMicroelectronics M93C66-WMN3TPSSA

The M93C66-WMN3TPSSA is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, a leader in the semiconductor industry. This memory component is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it suitable for a wide range of applications across various industries.

With its 4 Kbit (512 x 8 or 256 x 16) memory capacity, the M93C66-WMN3TPSSA offers sufficient space for storing configuration parameters, device serial numbers, and other critical data that must be preserved during power loss. The device operates over a supply voltage range of 2.5V to 5.5V, making it compatible with many microcontroller-based systems.

One of the key features of this EEPROM is its support for the Microwire serial interface, which ensures simple integration into existing designs with minimal pin count. This interface is known for its ease of use and is widely accepted in the industry, facilitating communication between the memory device and the host controller with a straightforward three-wire protocol (Chip Select, Clock, and Data In/Out).

The M93C66-WMN3TPSSA comes in an 8-pin SOIC package, which is a small-outline integrated circuit package that is both space-saving and suitable for automated assembly processes. The device is specified for a wide operating temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments and across various temperature profiles.

STMicroelectronics has also implemented advanced features in the M93C66-WMN3TPSSA, such as write protect functions and programmable write cycles, to ensure data integrity and prevent accidental data corruption. The device also boasts a fast access time and low power consumption, making it an energy-efficient choice for battery-powered applications.

Overall, the M93C66-WMN3TPSSA EEPROM from STMicroelectronics is a versatile and dependable memory solution that offers the quality and performance expected from a leading semiconductor manufacturer. Its combination of capacity, interface compatibility, package convenience, and advanced features make it an excellent choice for designers and engineers looking for a non-volatile memory component for their next project.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LV0408DSA-7LR#B0
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention