EN
  • EN
  • DE

TAS3103ADBTR

Part No TAS3103ADBTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PROC 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 031853-TAS3103ADBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS3103ADBTR CAD Model

Description

The TAS3103ADBTR is a high-performance, integrated audio processor from Texas Instruments, designed to deliver superior audio quality in a wide range of consumer electronics applications. This advanced digital audio signal processor is part of TI's extensive line of audio products, offering a blend of functionality, performance, and versatility.

Key Features

  • Audio Processing: Equipped with a range of audio processing capabilities, the TAS3103ADBTR includes programmable digital audio processing with 48-bit data path for high-fidelity audio.
  • Memory: It features on-chip static RAM and supports external EEPROM for flexible program and data storage.
  • Interfaces: The device offers a variety of interfaces including I²C and SPI for control, and a serial audio interface for data transfer.
  • Sampling Rates: It supports multiple sampling rates, making it adaptable to different audio formats and quality requirements.
  • Power Management: Advanced power management features are incorporated to ensure efficient operation, reducing power consumption in various modes.

Applications

The TAS3103ADBTR is designed to be used in a multitude of applications, ranging from home theater systems and soundbars to automotive audio systems and professional audio equipment. Its ability to process complex audio signals with precision makes it an ideal choice for systems requiring advanced audio enhancements and sound processing capabilities.

Packaging and Quality

Packaged in a compact 38-TSSOP (DBT) form factor, the TAS3103ADBTR is designed for space-constrained applications without compromising on functionality. Texas Instruments ensures high manufacturing standards, with rigorous testing and quality control processes in place to deliver reliable and consistent performance.

Support and Resources

Texas Instruments provides extensive technical support for the TAS3103ADBTR, including detailed datasheets, application notes, and design resources to assist developers in integrating this audio processor into their designs. With a commitment to customer satisfaction, TI's support extends from design inception through to production.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2331 $60.6993
7+ $16.6016 $116.2112
10+ $16.0828 $160.8280
13+ $15.5640 $202.3320
17+ $15.0452 $255.7684
23+ $13.4888 $310.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess