EN
  • EN
  • DE
  • IT

29LV320ABXEI-70

Part No 29LV320ABXEI-70
Manufacturer Macronix
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
RoHS State Request Verification
Win Source Part Number 751070-29LV320ABXEI-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29LV320ABXEI-70 CAD Model

Description

The Macronix 29LV320ABXEI-70 is a 32-Mbit Flash Memory device. This device is organized as 4M x 8 or 2M x 16, offering flexibility in data storage applications. The '-70' indicates a specific speed grade, in this case, 70ns access time. This Flash memory is designed for non-volatile storage, retaining data even when power is removed, making it suitable for embedded systems, data logging, and other applications requiring persistent memory.

Applications

  • Embedded Systems
  • Data Logging
  • Firmware Storage
  • Industrial Control Systems
  • Networking Equipment

Features

  • 32-Mbit Capacity: Provides ample storage for code and data.
  • 70ns Access Time: Offers fast read and write operations.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Low Power Consumption: Reduces energy usage in battery-powered devices.
  • Wide Voltage Range: Operates over a broad voltage range for greater flexibility.

Benefits

  • Reliable Data Storage: Retains data even when power is off, ensuring data integrity.
  • Fast Performance: Enables quick access to stored data, improving system responsiveness.
  • Flexible Memory Management: Allows for efficient allocation of memory resources.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Versatile Applications: Suitable for a wide range of embedded systems and storage applications.

Additional Details

The 29LV320ABXEI-70 features sector erase capability, allowing specific blocks of memory to be erased without affecting other data. It operates at a low voltage, making it suitable for battery-powered devices. The device supports various programming and erase algorithms to optimize performance. The datasheet provides detailed information about timing characteristics, electrical specifications, and packaging options. Proper handling and storage are important to prevent damage and ensure reliable operation. This Flash memory offers a cost-effective and reliable solution for non-volatile data storage in a variety of applications. Consult the datasheet for detailed operational specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess