EN
  • EN
  • DE

ENC424J600T-I/PT

Part No ENC424J600T-I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 015350-ENC424J600T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENC424J600T-I/PT CAD Model

Description

Microchip Technology's ENC424J600T-I/PT Ethernet Controller

The ENC424J600T-I/PT is a high-performance, stand-alone Ethernet controller from Microchip Technology, designed to add robust and reliable network connectivity to your embedded projects. This versatile chip offers a feature-rich solution for interfacing with 10/100 Base-T Ethernet networks.

Equipped with an integrated MAC and PHY, the ENC424J600T-I/PT provides a full-featured network interface, supporting both half and full-duplex modes. Its high-throughput SPI interface enables rapid data transfer, making it an excellent choice for applications requiring efficient network communication.

Key Features:

  • Integrated MAC and PHY for direct connection to Ethernet networks.
  • Support for the IEEE 802.3 standard.
  • High-speed parallel interface with throughput of up to 25 Mbps.
  • 8 KB of dual-port SRAM for RX and TX buffering.
  • Hardware cryptographic security engine for secure data transactions.
  • Flexible connection options with support for both SPI and parallel interfaces.
  • Programmable automatic retransmit on collision.
  • Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, and Broadcast.
  • 64-pin TQFP package, suitable for space-constrained applications.

The ENC424J600T-I/PT also boasts a comprehensive suite of network protocols to simplify implementation, including TCP, UDP, ICMP (for Ping response), IPv4, DHCP client, ARP, and more. This allows for easy integration into existing network infrastructures with minimal software overhead.

For security-sensitive applications, the built-in cryptographic engine supports AES-128 encryption, ensuring that data is protected during transmission. The device also provides a unique MAC address, which is preprogrammed and TSN (Time-Sensitive Networking) ready, making it ideal for real-time Ethernet applications.

This Ethernet controller is housed in a 64-pin TQFP package, offering a compact footprint for embedded designs. It operates over the industrial temperature range, making it a reliable choice for demanding environments. Whether you're developing an IoT device, an industrial control system, or a networked consumer product, the ENC424J600T-I/PT provides a dependable and efficient networking solution.

With its robust set of features and ease of use, the ENC424J600T-I/PT from Microchip Technology stands out as a top-tier component for any designer looking to incorporate Ethernet connectivity into their embedded system.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0606 $50.3030
13+ $8.2549 $107.3137
19+ $7.9969 $151.9411
26+ $7.7390 $201.2140
34+ $7.4810 $254.3540
45+ $6.7071 $301.8195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess