EN
  • EN
  • DE

SRC4192IDB

Part No SRC4192IDB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 192KHZ SAMPL RATE CONV 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V
Temperature Range - Operating -45°C to 85°C (TA)
Specifications 4kHz to 212kHz
Case / Package 28-SSOP
Win Source Part Number 140622-SRC4192IDB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4192IDB CAD Model

Description

Introducing the SRC4192IDB from Texas Instruments

The SRC4192IDB is a high-end, standalone asynchronous sample rate converter designed by Texas Instruments to deliver exceptional audio performance in professional and consumer audio applications. This product is engineered to seamlessly bridge different digital audio systems with varying sample rates, ensuring the highest audio fidelity and minimal signal degradation.

At the heart of the SRC4192IDB lies a sophisticated sample rate conversion engine that can handle input and output rates up to 216 kHz. This capability makes it an ideal choice for high-resolution audio applications, including recording studios, broadcast environments, and audiophile-grade home audio systems. The device's advanced algorithm maintains signal integrity by minimizing jitter and distortion, thus providing a clear and detailed sound.

The SRC4192IDB supports a wide range of audio interfaces, including AES3, S/PDIF, and ADAT, allowing for easy integration into existing digital audio setups. Its flexible I/O structure is complemented by user-programmable input and output sample rates, which can be set independently for precise control over the audio conversion process.

For designers and audio engineers, the SRC4192IDB offers a host of features that simplify system design and enhance performance. The device includes an onboard digital PLL (Phase-Locked Loop), which reduces the need for external clocking components and simplifies PCB layout. Its low-latency digital filtering ensures minimal delay, which is crucial for real-time audio applications.

With its compact 28-SSOP (Shrink Small Outline Package) footprint, the SRC4192IDB is designed to occupy minimal space on printed circuit boards, making it a great choice for space-constrained applications. Additionally, the product operates over a wide temperature range, ensuring reliability and consistent performance in various operating conditions.

Overall, the Texas Instruments SRC4192IDB sample rate converter stands out as a premium solution for audio professionals and enthusiasts who demand the highest quality in digital audio conversion. Its advanced features, flexibility, and high-performance capabilities make it a top choice for those seeking to enhance their digital audio systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2415 $57.7245
7+ $15.7879 $110.5153
10+ $15.2946 $152.9460
14+ $14.8012 $207.2168
18+ $14.3078 $257.5404
24+ $12.8277 $307.8648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess