EN
  • EN
  • DE

ZL38051LDF1

Part No ZL38051LDF1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 2,700
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812565-ZL38051LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38051LDF1 CAD Model

Description

Microchip Technology's ZL38051LDF1 Product Overview

The ZL38051LDF1 is a cutting-edge audio processor component from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is specifically designed to cater to the needs of modern voice and audio processing applications, making it an ideal choice for a variety of consumer electronics, including smart speakers, digital assistants, and telecommunication devices.

Key Features and Benefits

  • High-Performance Audio Processing: The ZL38051LDF1 boasts a powerful DSP (Digital Signal Processor) that allows for high-quality audio signal processing. This ensures crystal-clear voice and sound quality, which is essential for both user experience and communication clarity.
  • Advanced Acoustic Echo Cancellation: With its advanced AEC (Acoustic Echo Cancellation) algorithms, the ZL38051LDF1 effectively eliminates echo and feedback in audio systems, making it perfect for hands-free applications and conference systems.
  • Low Power Consumption: This component is designed with energy efficiency in mind, offering low power consumption that extends the battery life of portable devices and reduces the power requirements in wired applications.
  • Flexible Configuration: The ZL38051LDF1 is highly configurable, allowing designers to tailor the audio processing to suit specific application needs. This flexibility ensures that the product can be easily adapted to a wide range of use cases.
  • Robust Support and Integration: Microchip Technology provides comprehensive support for the ZL38051LDF1, including development tools and software libraries that simplify integration and speed up the time-to-market for products incorporating this audio processor.

Applications

The ZL38051LDF1 is versatile and can be integrated into various applications, such as:

  • Smart Speakers and Home Assistants
  • VoIP and Conference Systems
  • Hands-free Car Kits and Infotainment Systems
  • Intercoms and Security Systems

In summary, the ZL38051LDF1 from Microchip Technology is a sophisticated audio processing solution that offers exceptional performance, power efficiency, and flexibility, making it an excellent choice for developers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6015 $60.8120
19+ $6.2372 $118.5068
29+ $6.0423 $175.2267
40+ $5.8475 $233.9000
52+ $5.6525 $293.9300
69+ $5.0677 $349.6713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess