EN
  • EN
  • DE

TSV911AID

Part No TSV911AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-rail input/output 8MHz operational amplifiers | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 4.5V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 1pA
Supply Current 820μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSV911
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274903-TSV911AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV911AID CAD Model

Description

Introducing the TSV911AID Operational Amplifier from STMicroelectronics

The TSV911AID is a high-precision operational amplifier (op-amp) designed by STMicroelectronics, a leader in semiconductor solutions. This op-amp is part of the TSV911 series, which is renowned for its low-power consumption and rail-to-rail input/output performance. The TSV911AID is specifically engineered to meet the requirements of a wide range of applications, including sensor signal conditioning, battery-powered devices, and active filtering.

Key Features

  • Low-Power Operations: The TSV911AID is optimized for low-power applications, boasting a low supply current of just 29 µA (typical) at 5V. This makes it an excellent choice for battery-operated devices where power efficiency is critical.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output capability, which enables the amplifier to handle signals that reach the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 2.5V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with both 3V and 5V systems.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8 MHz, the TSV911AID can handle a broad spectrum of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Input Offset Voltage: The precision of the TSV911AID is further enhanced by its low input offset voltage of 800 µV (max), ensuring accurate signal amplification with minimal error.

Applications

The versatility of the TSV911AID op-amp allows it to be used in various applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Analog signal conditioning
  • Active filters and audio pre-amplifiers
  • Automotive electronics

The TSV911AID from STMicroelectronics is available in a small SO-8 package, making it a compact solution for space-constrained applications. With its combination of low power consumption, wide voltage range, and high precision, the TSV911AID is an ideal choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0446 $65.2230
11+ $10.7034 $117.7374
17+ $10.3684 $176.2628
24+ $10.0346 $240.8304
30+ $9.6997 $290.9910
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess