The 93C56W6 is a 2Kbit Electrically Erasable Programmable Memory (EEPROM) device from the reputable semiconductor manufacturer, STMicroelectronics. This product is part of the Microwire Serial EEPROM family, which is renowned for its reliability and versatility in a wide range of applications.
Key Features
- Memory Size: The 93C56W6 offers 2 Kbits of memory, organized as 128 x 16 bits, which is ideal for storing configuration parameters, calibration data, and small application programs.
- Serial Interface: This device operates with a Microwire serial interface, which ensures compatibility with most microcontrollers and allows for a simple, 3-wire connection for communication.
- Wide Voltage Range: It operates across a voltage range of 4.5V to 5.5V, making it suitable for use in various logic level environments.
- Write Protection: Features such as Write Protect pins and Write Disable instructions provide additional security for your data, preventing accidental overwrites and ensuring data integrity.
- Low Power Consumption: Designed with power efficiency in mind, the 93C56W6 has a low power consumption, which is crucial for battery-powered and energy-sensitive applications.
- Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
Applications
The 93C56W6 is suitable for a variety of applications where a small, non-volatile memory is required. It is commonly used in:
- Automotive systems
- Portable devices
- Medical devices
- Industrial control systems
- Consumer electronics
Quality and Support
STMicroelectronics is committed to delivering high-quality products. The 93C56W6 EEPROM is manufactured with the same level of commitment, ensuring you receive a reliable and robust storage solution. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making integration and use of the 93C56W6 as seamless as possible.