EN
  • EN
  • DE

TS3A227EYFFR

Part No TS3A227EYFFR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Detection Switch
Applications Consumer Audio
Number of Channels 1
Interface I2C
Supply Voltage (V) 2.5V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.56x1.56)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803754-TS3A227EYFFR
Ultra Librarian 3D Model Ultra Librarian TS3A227EYFFR CAD Model

Description

The Texas Instruments TS3A227EYFFR is a cutting-edge audio jack switch designed to simplify the audio interface for a wide range of consumer electronics. This compact, integrated circuit offers a seamless solution for detecting and switching audio signals from various sources, making it an essential component for enhancing user experience in devices such as smartphones, tablets, laptops, and portable media players.

Key Features

  • Advanced Detection Capabilities: The TS3A227EYFFR is equipped with an intelligent detection system that automatically discerns the presence of a plug in the audio jack. This feature ensures that the device can swiftly switch between different audio sources without manual intervention.
  • Integrated Microphone Bias Circuit: This product comes with a built-in microphone bias circuit, which is crucial for enabling the use of external microphones. This integration simplifies the design and reduces the need for additional components.
  • Low On-Resistance: The switch's low on-resistance (RON) minimizes signal distortion, ensuring that the audio output maintains high fidelity and clarity.
  • Pop and Click Noise Reduction: Texas Instruments has engineered the TS3A227EYFFR to minimize pop and click noises that often occur during switching events, providing a smoother and more pleasant audio experience for the end-user.
  • Compact Packaging: The device is available in a space-saving DSBGA package, which is ideal for the increasingly slim profiles of modern portable electronics.

Applications

The versatility of the TS3A227EYFFR makes it suitable for a broad range of applications. Its primary use is within audio signal management systems where it can intelligently route signals to ensure optimal performance. The device's detection and switching capabilities are particularly beneficial in scenarios where multiple audio sources are used, such as in headsets with integrated microphones or when auxiliary inputs are present.

Technical Specifications

Some of the key technical specifications of the TS3A227EYFFR include a wide operating temperature range, compatibility with various plug standards, and a design that meets the stringent requirements of the mobile and portable electronics industry. Its robust construction ensures reliable performance even under challenging conditions.

Conclusion

The Texas Instruments TS3A227EYFFR stands out as a sophisticated audio jack switch that offers convenience, high performance, and reliability. Its advanced features and compact design make it an ideal choice for manufacturers looking to improve the audio capabilities of their products while maintaining a sleek and user-friendly interface.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7884 $51.2460
155+ $0.6469 $100.2695
240+ $0.6267 $150.4080
330+ $0.6065 $200.1450
430+ $0.5863 $252.1090
575+ $0.5256 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,214 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess