EN
  • EN
  • DE

AZV5001RA4-7

Part No AZV5001RA4-7
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Detection Switch
Applications Consumer Audio
Number of Channels 1
Supply Voltage (V) 1.6V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1210-6
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802743-AZV5001RA4-7
Ultra Librarian 3D Model Ultra Librarian AZV5001RA4-7 CAD Model

Description

Introducing the AZV5001RA4-7 Voltage Regulator from Diodes Incorporated

The AZV5001RA4-7 is a state-of-the-art voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to meet the rigorous power management requirements of modern electronic devices.

Key Features

  • High Accuracy: The AZV5001RA4-7 offers excellent regulation with a low dropout voltage, ensuring precise voltage control for sensitive electronics.
  • Stability: With its ability to remain stable with low ESR output capacitors, this voltage regulator provides reliable performance across various applications and conditions.
  • Low Power Consumption: Designed for energy efficiency, the AZV5001RA4-7 features a low quiescent current that extends battery life in portable devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Current Limiting: Integrated current limit functionality helps prevent damage to the regulator during overload conditions.

Applications

The versatility of the AZV5001RA4-7 makes it an ideal choice for a wide range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Wireless communication equipment
  • Home appliances

Package and Availability

The AZV5001RA4-7 comes in a compact SOT-23 package, which is perfect for space-constrained applications. Its surface-mount design facilitates easier integration into PCBs, providing a seamless solution for system designers.

Diodes Incorporated ensures that the AZV5001RA4-7 is available through their global distribution network, offering prompt delivery and support to customers worldwide. With its robust design and reliable performance, the AZV5001RA4-7 voltage regulator is a top choice for designers looking to enhance the power management systems of their electronic products.

For detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2311 $50.8420
530+ $0.1896 $100.4880
820+ $0.1837 $150.6340
1,125+ $0.1778 $200.0250
1,460+ $0.1718 $250.8280
1,950+ $0.1541 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,501 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess