EN
  • EN
  • DE

VN5E050AJTR-E

Part No VN5E050AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 38A Automotive 12-Pin PowerSSO EP T/R / IC SW M0-5 SGL 27A ANLG PWRSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 109684-VN5E050AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VN5E050AJ
Introduction Date March 15, 2008
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN5E050AJTR-E CAD Model

Description

Product Overview: VN5E050AJTR-E from STMicroelectronics

The VN5E050AJTR-E is a high-efficiency, automotive-grade power MOSFET from STMicroelectronics, a leader in semiconductor solutions. This product is specifically designed to address the rigorous demands of automotive applications, offering a robust and reliable power management solution for modern vehicles.

Main Features

  • Device Type: Power MOSFET
  • Package: PowerSSO-16
  • On-State Resistance (Rds(on)): Low, to enhance power efficiency
  • Current Rating: High, to manage substantial power levels
  • Operating Voltage: Suitable for automotive battery voltages
  • Protection Features: Over-temperature, over-current, and under-voltage lockout for improved safety and reliability
  • Compliance: AEC-Q100 qualified for automotive applications

Applications

The VN5E050AJTR-E is designed to handle a wide range of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Power distribution systems

Performance and Durability

STMicroelectronics has engineered the VN5E050AJTR-E with performance and durability in mind. The low on-state resistance ensures minimal power loss and heat generation, which is critical for maintaining efficiency and longevity in the harsh automotive environment. The device's high current rating allows it to handle the demanding electrical loads common in modern vehicles.

Protection and Reliability

The VN5E050AJTR-E is equipped with advanced protection features to safeguard against common electrical hazards. Over-temperature protection ensures the device operates within safe temperature limits, while over-current protection guards against excessive currents that could damage the system. The under-voltage lockout feature prevents operation under unsafe voltage conditions, further enhancing the reliability of the system.

Quality Assurance

As an AEC-Q100 qualified device, the VN5E050AJTR-E meets the stringent quality standards required for automotive components. Customers can trust in the reliability and performance of this power MOSFET, which is backed by STMicroelectronics' reputation for excellence in semiconductor manufacturing.

In summary, the VN5E050AJTR-E from STMicroelectronics represents a state-of-the-art solution for power management in automotive applications, offering efficiency, robustness, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1255 $51.0120
58+ $1.7440 $101.1520
89+ $1.6895 $150.3655
123+ $1.6350 $201.1050
159+ $1.5805 $251.2995
212+ $1.4170 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess