Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V
Temperature Range - Operating -45°C to 85°C (TA)
Specifications 4kHz to 212kHz
Case / Package 28-SSOP
Win Source Part Number 030800-SRC4190IDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4190IDB CAD Model

Description

The SRC4190IDB is a high-quality, digital audio sample rate converter designed by Texas Instruments, known for its precision and performance in professional audio applications. This advanced integrated circuit is specifically engineered to provide seamless conversion between different digital audio sample rates, making it an essential component in a wide range of audio processing equipment such as digital mixing consoles, broadcast studio gear, and professional recording systems.

Key Features

  • High Performance: The SRC4190IDB boasts a dynamic range of 144 dB and a distortion level of -140 dB, ensuring that the audio signal is converted with utmost fidelity and minimal noise.
  • Flexible Sample Rate Conversion: It supports a wide range of input to output sample rate ratios, providing versatility for various audio formats and quality requirements.
  • Input and Output Jitter Reduction: The device includes jitter reduction capabilities, which are crucial for maintaining the integrity of the digital audio signal in professional environments.
  • User Programmable: Users can program the SRC4190IDB via an SPI or I²C compatible serial control port, allowing for customization and control over the conversion process.
  • Multifunctional Pins: Multifunction pins offer additional features such as phase adjustment, mute, and bypass, giving users more control over their audio processing.

Applications

The SRC4190IDB is well-suited for a variety of high-end audio applications, including:

  • Digital Audio Workstations (DAWs)
  • A/V Receivers
  • Digital Mixing Consoles
  • Broadcast Studio Equipment
  • Professional Recording Systems

Technical Specifications

Parameter Value Dynamic Range 144 dB Distortion -140 dB Sample Rate Ratio Variable Control Interface SPI/I²C

For audio professionals seeking a reliable and high-performance sample rate converter, the SRC4190IDB from Texas Instruments stands out as a top choice, delivering unparalleled audio quality and flexibility in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Need more? Email Us
ECAD model for SRC4194IPAGTG4
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $11.0805
ECAD model for PGA2311U
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $22.5258
ECAD model for SRC4184IPAGTG4
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA
STMicroelectronics
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $1.6947
ECAD model for TDA7404DTR
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 16-SOIC / High Reliability Communication Circuit
Need more? Email Us
ECAD model for SA572DG
STMicroelectronics
IC PROCESSOR ADV SIGNAL 28SO / Advanced Car Signal Processor Automotive 44-Pin LQFP T/R
Need more? Email Us
ECAD model for TDA7407DTR
STMicroelectronics
3 Band car audio procesor | IC AUDIO SIGNAL PROCESSOR 20SO
Lowest to $5.3253
ECAD model for TDA7418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8106 $58.1060
21+ $5.4429 $114.3009
32+ $5.2590 $168.2880
46+ $4.8913 $224.9998
60+ $4.7074 $282.4440
75+ $4.5235 $339.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention