EN
  • EN
  • DE

TSV6392AIST

Part No TSV6392AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MIcropower (60 μA), wide bandwidth (2.4 MHz) CMOS op-amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.1 V/μs
GBP - Gain Bandwidth Product 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Output Current per Channel 72mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MiniSO
Win Source Part Number 1274899-TSV6392AIST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name TSV6392A
Introduction Date January 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSV6392AIST CAD Model

Description

The TSV6392AIST is a high-performance, dual operational amplifier brought to you by the renowned semiconductor manufacturer, STMicroelectronics. This cutting-edge component is an integral part of the TSV639x series, designed to deliver superior performance in a wide range of applications.

Key Features

  • Low Power Consumption: The TSV6392AIST is optimized for low-voltage operations, making it an ideal choice for battery-powered applications. Its power-saving capabilities ensure extended battery life without compromising performance.
  • High Precision: Accuracy is paramount in operational amplifiers, and the TSV6392AIST excels in this area with its low input offset voltage. This precision makes it suitable for high-end sensor amplification and precise filtering tasks.
  • Rail-to-Rail Input and Output: This feature allows the amplifier to operate effectively across the entire power supply range, ensuring maximum dynamic range and versatility in various circuit configurations.
  • Wide Bandwidth: The TSV6392AIST offers a wide bandwidth, enabling it to handle a broad spectrum of frequencies. This makes it an excellent choice for audio applications, signal conditioning, and active filtering.
  • Robust Design: STMicroelectronics is known for its durable and reliable components, and the TSV6392AIST is no exception. It is designed to withstand challenging conditions, ensuring long-term stability and performance.

Applications

The versatility of the TSV6392AIST allows it to be used in a multitude of applications. Some of the key applications include:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Audio and video signal processing
  • Automotive and industrial electronics
  • Active filtering

Package and Quality

The TSV6392AIST comes in a compact, surface-mount package that is both space-efficient and suitable for automated assembly processes. STMicroelectronics' commitment to quality ensures that each unit is rigorously tested to meet the highest standards of performance and reliability.

In conclusion, the TSV6392AIST from STMicroelectronics stands out as a high-precision, low-power dual operational amplifier that is adaptable to a vast array of applications. Its robust design and comprehensive feature set make it a go-to choice for engineers looking for a reliable and efficient solution in their electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2071 $60.3550
120+ $0.9905 $118.8600
185+ $0.9596 $177.5260
250+ $0.9286 $232.1500
325+ $0.8977 $291.7525
435+ $0.8048 $350.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess