EN
  • EN
  • DE

SA572DG

Part No SA572DG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 2CHAN GAIN 16-SOIC / High Reliability Communication Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Operating Supply Voltage 6 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 110dB
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 793806-SA572DG
Popularity Medium
Supply and Demand Status Balance
Family Name SA572
Introduction Date April 05, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SA572DG CAD Model

Description

ON Semiconductor SA572DG Programmable Analog Compandor

The ON Semiconductor SA572DG is a versatile and high-performance programmable analog compandor integrated circuit designed to offer superior dynamic range compression and expansion in audio processing applications. This IC is widely used in professional audio equipment, wireless microphones, communication devices, and noise reduction systems due to its exceptional signal-to-noise ratio improvement and low distortion characteristics.

Constructed with ON Semiconductor's cutting-edge technology, the SA572DG presents a dual-channel configuration, allowing for simultaneous processing of two independent audio signals. The compandor is designed with an adjustable compression ratio, which can be programmed to meet the specific requirements of various applications, providing designers with a high level of flexibility.

The SA572DG features an internal voltage-controlled amplifier (VCA) and a true RMS-level detector, which ensures accurate response to signal variations. The RMS detector offers a wide dynamic range and a smooth response, making it ideal for handling complex audio signals with varying amplitude levels. The VCA, on the other hand, provides low noise operation and high linearity, which is crucial for maintaining the integrity of the audio signal.

With its compact 16-pin SOIC package, the SA572DG is suitable for space-constrained applications, while still delivering robust performance. The device operates over a wide supply voltage range, from ±4V to ±18V, which allows it to be used in both battery-powered and line-operated equipment.

Furthermore, the SA572DG includes an external control input, which can be used to adjust the compression or expansion effects dynamically, making it highly adaptable for live sound situations or automated processes. The IC also features a bypass switch that provides a direct signal path, bypassing the compandor function when desired.

Overall, the ON Semiconductor SA572DG programmable analog compandor is an indispensable component for audio engineers and designers looking to achieve high-quality sound with adjustable dynamics. Its programmability, coupled with excellent audio performance, makes it a go-to choice for advanced audio processing solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7124 $61.2612
30+ $3.8669 $116.0070
47+ $3.7457 $176.0479
64+ $3.6244 $231.9616
83+ $3.5043 $290.8569
111+ $3.1416 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess