EN
  • EN
  • DE

TDA7404DTR

Part No TDA7404DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 7.5V ~ 10.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number TDA7404
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1266196-TDA7404DTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7404DTR CAD Model

Description

STMicroelectronics TDA7404DTR Audio Processor

The TDA7404DTR from STMicroelectronics is a cutting-edge audio processor designed for the demanding requirements of automotive audio applications. This powerful component is part of STMicroelectronics' extensive portfolio of audio products, renowned for their quality, performance, and innovation. The TDA7404DTR is specifically engineered to provide an immersive audio experience with advanced signal processing capabilities and a high degree of flexibility.

Key Features

  • High-Quality Audio Processing: The TDA7404DTR is capable of sophisticated signal processing, including equalization, volume, balance, and fader control, ensuring optimal sound quality for any in-vehicle audio system.
  • Advanced Technology: This audio processor is built with the latest technology, offering low distortion and noise levels, which translates to a clearer and more enjoyable listening experience.
  • Input Flexibility: It supports multiple input sources, allowing seamless integration with various audio inputs such as CD players, radios, or external auxiliary devices.
  • Customizable Sound Profiles: With programmable settings for sound profiles, the TDA7404DTR enables customization to suit different music genres or user preferences.
  • Robust Design: This component is designed to withstand the harsh conditions typically found in automotive environments, including temperature extremes and vibrations.

Product Specifications

  • Product Category: Audio Processors
  • Manufacturer: STMicroelectronics
  • Part Number: TDA7404DTR
  • Package / Case: TSSOP-28
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C

The TDA7404DTR is an ideal solution for automotive manufacturers and audio system designers who seek to deliver superior audio performance in their products. Its robust design and advanced features ensure that it can meet the needs of the most discerning audiophiles while providing the reliability and durability required for automotive applications. Whether you're designing a new car audio system or upgrading an existing one, the TDA7404DTR audio processor from STMicroelectronics is sure to exceed your expectations.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess