EN
  • EN
  • DE

SNJ54S163J

Part No SNJ54S163J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54S163 SYNCHRONOUS 4-BIT COUNTER / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S163
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896869-SNJ54S163J
Ultra Librarian 3D Model Ultra Librarian SNJ54S163J CAD Model

Description

Product Overview: SNJ54S163J Integrated Circuit

The SNJ54S163J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the 54S series, which is well-known for its reliability and durability, especially in applications requiring military-grade components. The SNJ54S163J is a synchronous 4-bit binary counter, which is commonly used in digital systems for counting purposes, frequency division, and other related applications.

Key Features

  • Binary Counter: The SNJ54S163J is capable of counting in binary from 0 to 15, making it suitable for a wide range of counting applications.
  • Synchronous Operation: Its synchronous design ensures that the output changes precisely on the clock pulse's rising edge, providing accurate and stable counting.
  • Direct Clear Function: A direct clear input allows for immediate resetting of the counter to zero, which is essential for precise control in digital systems.
  • Series 54S: As part of the 54S series, this IC is designed to meet the stringent requirements of military specifications, ensuring high reliability in extreme conditions.
  • Durable Packaging: The SNJ54S163J comes in a ceramic flat package, offering enhanced durability and performance stability over a wide range of temperatures.

Applications

The SNJ54S163J is versatile and can be utilized in various applications, including:

  • Frequency division circuits
  • Time-delay circuits
  • Counter implementations in digital devices
  • Military and aerospace electronics
  • High-reliability systems requiring robust components

Technical Specifications

The SNJ54S163J operates over a supply voltage range and has several technical specifications that make it suitable for demanding applications:

  • Supply Voltage (VCC): Specified by Texas Instruments.
  • Operating Temperature Range: The military-grade temperature range ensures performance under extreme conditions.
  • Logic Family: TTL S-series logic, known for its speed and power efficiency.
  • Output Current: Capable of driving a specific amount of current, as defined in the datasheet.

For detailed information on the SNJ54S163J, including electrical characteristics and pin configurations, please refer to the official Texas Instruments datasheet.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6630 $53.3040
19+ $5.4671 $103.8749
29+ $5.2963 $153.5927
40+ $5.1254 $205.0160
51+ $4.9546 $252.6846
68+ $4.4420 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,291 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess