EN
  • EN
  • DE

ICM7224IPL

Part No ICM7224IPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC COUNT/DECODR LCD 4.5DGT 40DIP / LCD Driver 40-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LCD
Configuration 7 Segment
Digits or Characters 4.5 Digits
Current - Supply 10 µA
Voltage - Supply 3V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ICM7224
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600797-ICM7224IPL
Ultra Librarian 3D Model Ultra Librarian ICM7224IPL CAD Model

Description

Maxim Integrated ICM7224IPL 4-Digit, LCD Display Driver

The ICM7224IPL from Maxim Integrated is a robust and versatile 4-digit, fully static liquid crystal display (LCD) driver designed to interface with a variety of standard microprocessors and microcontrollers. It is a key component for applications that require a reliable and clear numeric display, such as in instrumentation panels, digital meters, and other electronic devices that need a human-readable output.

This high-performance device is capable of driving multiplexed LCDs of up to 4 digits with 7 segments each, including decimal points, making it suitable for numeric display purposes. The ICM7224IPL operates at a low power supply voltage ranging from 3V to 6V, which makes it an efficient choice for battery-powered applications. Its low power consumption extends the life of portable devices, ensuring that they can operate for longer periods without the need for frequent battery replacements.

One of the key features of the ICM7224IPL is its built-in character generator. This feature simplifies the process of displaying numbers by providing a direct interface for each segment of the LCD, reducing the complexity of the control software. The device also comes with an internal oscillator that eliminates the need for external timing components, thus saving board space and reducing the overall cost of the design.

The ICM7224IPL is packaged in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs). This package type is favored for its ease of handling and soldering, particularly in applications where space is not at a premium.

With its multiplexed backplane and segment drivers, the ICM7224IPL provides a straightforward and efficient solution for driving LCDs. Designers can benefit from its ease of integration and the reliability that comes with Maxim Integrated's products. Whether it's for industrial control panels, consumer electronics, or handheld instruments, the ICM7224IPL delivers clear visual feedback to the end-user, enhancing the overall user experience.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess